EN
  • EN
  • DE

RFPIC12F675H-I/SS

Part No RFPIC12F675H-I/SS
Manufacturer Microchip Technology
Catalog RF Transmitters
Description IC MCU 1KX14 RF FSK/ASK 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Frequency 850MHz to 950MHz
Applications RKE, Security Systems
Modulation or Protocol ASK, FSK
Data Rate (Max) 40 kbps
Power - Output 10dBm
Current - Transmitting 14mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Memory Size 1024 x 14 Words Flash, 128 x 8 Byte EEPROM, 64 x 8 Byte SRAM
Supply Voltage - Operating 2V to 5.5V
Temperature Range - Operating -40°C to 85°C
Dimension 20-SSOP (0.209", 5.30mm Width)
Win Source Part Number 210754-RFPIC12F675H-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFPIC12F675H-I/SS CAD Model

Description

Microchip Technology RFPIC12F675H-I/SS Overview

The RFPIC12F675H-I/SS from Microchip Technology is a highly integrated RF Transceiver and microcontroller device, combining the versatility of a programmable microcontroller with an RF transmitter in a single compact package. This product is specifically designed for a wide range of applications that require both wireless communication and control functionality, making it an ideal choice for designers looking to streamline their product designs and reduce component count.

Key Features

  • Integrated RF Transmitter: The device includes a powerful RF transmitter that operates in the license-free ISM (Industrial, Scientific, and Medical) frequency bands, offering a cost-effective solution for wireless communication.
  • High-Performance Microcontroller: At the core of the RFPIC12F675H-I/SS is a PIC microcontroller that features 1KB of flash memory, 64 bytes of EEPROM, and 64 bytes of RAM, providing ample space for application code and data storage.
  • Flexible I/O Options: The product comes with 6 GPIO pins, which can be configured as digital inputs or outputs, allowing for interfacing with a variety of sensors and actuators.
  • Analog-to-Digital Converter (ADC): With an integrated 4-channel, 10-bit ADC, this device can easily process analog signals, making it suitable for applications that require sensor data acquisition.
  • Power-Saving Features: The RFPIC12F675H-I/SS is equipped with power management options such as sleep modes, which help in reducing power consumption and extending battery life in portable applications.
  • Programmability: The microcontroller can be programmed using Microchip's MPLAB IDE and a range of development tools, offering flexibility and ease of use for developers.
  • Package: The device comes in an SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The RFPIC12F675H-I/SS is suitable for a broad range of applications, including but not limited to remote control systems, wireless sensor networks, home automation, and RFID tags. Its integration of RF and microcontroller capabilities makes it a go-to solution for developers looking to create compact, efficient, and versatile wireless communication systems.

Whether you're designing a new wireless product or upgrading an existing system, the RFPIC12F675H-I/SS from Microchip Technology provides a reliable and flexible platform to meet your design requirements.

You May Also Be Interested in

Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess