EN
  • EN
  • DE

LM4FS1AH5BBCIGR

Part No LM4FS1AH5BBCIGR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC CONTROLLER SMD / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number LM4FS1
Standard Package 1,000 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 724582-LM4FS1AH5BBCIGR
Ultra Librarian 3D Model Ultra Librarian LM4FS1AH5BBCIGR CAD Model

Description

The LM4FS1AH5BBCIGR is a high-performance microcontroller unit (MCU) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This microcontroller is part of the Stellaris® LM4F series, which is renowned for its advanced features and capabilities that cater to a wide range of applications including industrial control, automotive systems, home automation, and consumer electronics.

At the heart of the LM4FS1AH5BBCIGR lies a powerful ARM® Cortex™-M4 processor with a floating-point unit (FPU). This 32-bit processor operates at a frequency of up to 80 MHz, providing the computational power necessary for complex algorithms and control systems. The FPU further enhances the performance of the MCU in applications requiring fast and efficient processing of floating-point arithmetic.

With 256KB of flash memory and 32KB of SRAM, the LM4FS1AH5BBCIGR offers ample space for application code and data storage. This generous memory provision ensures that developers can implement sophisticated programs without worrying about space constraints. Furthermore, the MCU features a range of peripherals including multiple serial communication interfaces such as UART, SSI, I2C, and USB. These interfaces provide versatile connectivity options for various external devices and systems.

The LM4FS1AH5BBCIGR also boasts a rich set of embedded system-level features. It includes a 12-bit Analog-to-Digital Converter (ADC) for precise measurement of analog signals, a variety of timers for accurate event timing and PWM generation, and GPIOs for interfacing with other digital components. Additionally, it supports advanced control systems with its integrated motor control PWMs and Quadrature Encoder Inputs (QEI).

Designed for reliability, the LM4FS1AH5BBCIGR incorporates a range of safety features, including hardware lockout protection for critical control registers and a watchdog timer to ensure system integrity. Its industrial-grade qualification ensures operation in extreme conditions, making it a robust choice for demanding environments.

In summary, the LM4FS1AH5BBCIGR from Texas Instruments is a versatile and powerful MCU that provides an ideal solution for designers looking to develop advanced embedded systems with high performance, extensive memory, and a rich set of peripherals and features.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7679 $51.0716
10+ $10.4763 $104.7630
15+ $10.1489 $152.2335
21+ $9.8215 $206.2515
27+ $9.4941 $256.3407
36+ $8.5120 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 625 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess