Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Type Horn Driver
Input Type Logic
Output Type Logic
Current - Supply 100 nA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number RE46C100
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 931913-RE46C100E8F
Ultra Librarian 3D Model Ultra Librarian RE46C100E8F CAD Model

Description

Microchip Technology RE46C100E8F Smoke Detector IC

The RE46C100E8F from Microchip Technology is a sophisticated, low-power CMOS ionization-type smoke detector integrated circuit. With its design tailored specifically for smoke detection systems, the RE46C100E8F is an essential component for residential and commercial safety applications.

This state-of-the-art smoke detector IC comes with a built-in piezoelectric horn driver and a high-performance, low-power analog front-end, providing reliable smoke detection and alarm capabilities. The IC is engineered to operate at low voltage, ensuring extended battery life, which is critical for smoke detectors that need to function continuously over long periods.

Key Features:

  • Ionization-Type Detector: Optimized for use with ionization chambers, the RE46C100E8F can accurately sense small particles often produced by fast-flaming fires.
  • Low Power Consumption: The device is designed for low power operation, which allows for the use of smaller batteries and reduces the frequency of battery replacement.
  • Integrated Horn Driver: It includes an onboard piezoelectric horn driver, capable of driving a standard piezo horn to deliver loud and clear alarms.
  • Interconnect Capability: This feature allows multiple units to be connected, so when one unit detects smoke, all interconnected alarms can be triggered simultaneously.
  • Temporal Pattern Alarm: The IC can generate the industry-standard temporal alarm pattern, which helps in distinguishing between smoke detection and other household alerts.
  • Test Mode: Includes a test mode that simulates a smoke condition, allowing users to verify the functionality of the entire smoke alarm system.

Safety is paramount, and the RE46C100E8F is designed with robustness in mind. The IC includes self-check features that constantly monitor the presence of the supply voltage and the proper functioning of the sensor. This ensures that the smoke detector remains reliable over its entire service life.

Overall, the Microchip Technology RE46C100E8F is an advanced solution for smoke detection, offering exceptional performance, reliability, and ease of integration into smoke alarm systems. Its low power consumption and integrated features make it an ideal choice for manufacturers looking to produce high-quality, long-lasting smoke detectors.

You May Also Be Interested in

STMicroelectronics
IC SMART SENSOR ASSP W/PGA 16QFN
Lowest to $3.5844
ECAD model for STPMS1BPQR
Microchip Technology
IC HORN DRIVER DUAL 8DIP
Lowest to $1.1409
ECAD model for RE46C100E8F
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $23.9960
ECAD model for ADPD1080WBCPZR7
Maxim Integrated
IC SIGNAL COND QUAD 68-QFN
Lowest to $312.3051
ECAD model for MAX3983UGK+D
Freescale Semiconductor - NXP
IC SMOKE DETECTOR 16-DIP
Need more? Email Us
ECAD model for MC14467P
Maxim Integrated
IC TEMP-TO-PULSE WIDTH 10-UMAX
Need more? Email Us
ECAD model for MAX6691MUB+T
Freescale Semiconductor - NXP
IC SMOKE DETECT PHOTOELEC 16-DIP
Lowest to $2.2599
ECAD model for MC145010ED
Texas Instruments
IC SIGNAL COND ANLG 36-VQFN
Lowest to $16.1964
ECAD model for PGA305ARHHT
Maxim Integrated
IC AUTO SNSR SIGNAL COND 16SSOP
Lowest to $2.3647
ECAD model for MAX1455AAE+T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1409 $57.0450
120+ $0.9362 $112.3440
190+ $0.9070 $172.3300
260+ $0.8776 $228.1760
335+ $0.8484 $284.2140
445+ $0.7607 $338.5115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention