EN
  • EN
  • DE

QT411-ISSG

Part No QT411-ISSG
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description QSLIDE TOUCH SLIDER IC | IC SENSOR TCH SLDR QSLDE 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Tape (CT)
Status Obsolete
Type Slider
Proximity Detection Yes
Number of Inputs 3
Interface SPI
Resolution 7 b
Supply Voltage (V) 2.5V ~ 5V
Supply Current 750μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 755810-QT411-ISSG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QT411-ISSG CAD Model

Description

The QT411-ISSG is a cutting-edge integrated circuit solution from Microchip Technology, designed to cater to the growing demand for reliable and robust touch sensing technology. This innovative product offers an ideal blend of performance, power efficiency, and versatility, making it a perfect choice for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features

  • High Sensitivity: The QT411-ISSG boasts high sensitivity capacitive touch sensing that ensures accurate and responsive user interactions, even in challenging environmental conditions.
  • Multi-Touch Capability: With support for multi-touch inputs, this device can detect and process multiple touch points simultaneously, enabling advanced gesture recognition and user interface designs.
  • Low Power Consumption: Designed with power efficiency in mind, the QT411-ISSG operates with minimal power consumption, making it ideal for battery-powered or energy-conscious applications.
  • Adjustable Sensing Parameters: Users can fine-tune the sensing parameters to optimize performance for specific applications, ensuring a flexible and customizable touch experience.
  • Robust Noise Immunity: The device is engineered to withstand high levels of environmental noise, ensuring stable and reliable operation even in electrically noisy environments.

Applications

The versatility of the QT411-ISSG makes it suitable for a broad spectrum of applications. It can be integrated into:

  • Consumer electronics such as smartphones, tablets, and remote controls
  • Automotive interfaces including touch-sensitive buttons and sliders for in-car entertainment and climate control systems
  • Industrial control panels where reliability and durability are paramount
  • Home automation devices, including smart light switches and thermostats

Technical Specifications

The QT411-ISSG operates within a temperature range of -40°C to 85°C, ensuring functionality across various environments. It comes in a compact package, making it easy to integrate into space-constrained designs without compromising on performance.

Conclusion

Microchip Technology's QT411-ISSG represents a significant advancement in capacitive touch sensing technology. Its combination of sensitivity, power efficiency, and noise immunity makes it an excellent choice for designers and engineers looking to incorporate reliable touch interfaces into their products. With its customizable features and wide application range, the QT411-ISSG is poised to set a new standard in touch sensing solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Atmel
Lowest to $2.2834
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5980 $59.7740
31+ $3.7727 $116.9537
48+ $3.6549 $175.4352
66+ $3.5370 $233.4420
85+ $3.4190 $290.6150
114+ $3.0654 $349.4556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess