EN
  • EN
  • DE
  • IT

LDS6128NQGI8

Part No LDS6128NQGI8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR TCH PURETOUCH 40VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel
Part Status Obsolete (End Of Life)
Type Buttons, Slider, Wheel
Proximity Detection No
Number of Inputs Up to 16
LED Driver Channels Up to 8
Interface I2C, SMBus, SPI
Supply Voltage (V) 1.65V ~ 5.5V
Current - Supply 70μA
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-VFQFPN (5x5)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813905-LDS6128NQGI8
Ultra Librarian 3D Model Ultra Librarian LDS6128NQGI8 CAD Model

Description

{"ProductId":752200,"FormattedDescription":"

The LDS6128NQGI8 is an integrated circuit from IDT.

  • Packaging: Reel
  • Features: Buttons, slider, wheel
  • Inputs: Up to 16
  • Interfaces: I2C, SMBus, SPI
  • Supply Voltage: 1.65V to 5.5V
  • Current Supply: 70µA
  • Package: 40-VFQFPN (5x5)
  • MSL Level: 1 (Unlimited)
  • Manufacturer Pack Quantity: 2,500
  • LED Driver Channels: Up to 8
"}

You May Also Be Interested in

Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess