EN
  • EN
  • DE

STM1816SWX7F4

Part No STM1816SWX7F4
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708307-STM1816SWX7F4
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM1816SWX7F4 CAD Model

Description

Introducing the STM1816SWX7F4 from STMicroelectronics

The STM1816SWX7F4 is a state-of-the-art microcontroller unit (MCU) brought to you by STMicroelectronics, a global semiconductor leader known for their innovative and reliable products. This MCU is part of the STM8 family, which is renowned for its robust performance and cost-effectiveness, making it an ideal choice for a wide range of applications.

This particular model, the STM1816SWX7F4, boasts a high-performance 8-bit core and operates at a maximum frequency of 16 MHz. Its architecture is optimized for speed and efficiency, ensuring a smooth and responsive user experience in demanding applications. With 16 Kbytes of Flash program memory and 1 Kbyte of RAM, it provides ample space for complex programs and data storage.

The device features a comprehensive set of peripherals, including a versatile 10-bit analog-to-digital converter (ADC) with up to 5 channels, allowing for precise measurement of analog signals. It also offers a range of timers, communication interfaces like I2C, SPI, and UART, which enable easy integration with other components and peripherals in a system.

Safety and reliability are paramount in the design of the STM1816SWX7F4. It includes a watchdog timer that helps to ensure proper operation by resetting the MCU in the event of a software anomaly. In addition, it offers low-voltage detection, which safeguards the device from unpredictable behavior due to power supply fluctuations.

With its low power consumption, the STM1816SWX7F4 is particularly well-suited for battery-operated devices. It supports multiple power-saving modes, allowing developers to optimize the power profile of their applications to extend battery life without sacrificing performance.

The MCU comes in a small outline package (SO-8), which is perfect for space-constrained applications. Its lead-free design and compliance with RoHS directives make it an environmentally friendly choice for modern electronic products.

In summary, the STM1816SWX7F4 from STMicroelectronics is a powerful and versatile microcontroller that combines performance, efficiency, and reliability. It's an excellent choice for designers looking to develop competitive and innovative products in fields such as consumer electronics, industrial automation, and automotive systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $4.9041
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess