Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954131-AV8063801112300
Series *
Ultra Librarian 3D Model Ultra Librarian AV8063801112300 CAD Model

Description

The Intel AV8063801112300 is a specialized embedded microprocessor designed for applications requiring a blend of robust performance, reliability, and long-term availability. As a member of Intel's embedded solutions family, it's engineered to thrive in diverse operational environments, including industrial and commercial sectors, where consistent functionality and extended product lifecycles are paramount.

Applications

  • Thin clients
  • Kiosks and ATMs
  • Digital security and surveillance equipment
  • Retail automation systems
  • Industrial control panels

Features

  • Multi-core processing enables efficient multitasking and improved overall system responsiveness.
  • Integrated graphics capability provides visual output without the need for a discrete graphics card.
  • Error Correcting Code (ECC) memory support enhances system stability and data integrity by detecting and correcting memory errors.
  • Extended temperature range ensures reliable operation under harsh environmental conditions.
  • Long-term availability provides a stable platform for embedded systems with extended product lifecycles.
  • Hardware-based security features safeguard sensitive data and critical system resources.

Benefits

  • Enhances system performance with multi-core processing, facilitating faster and more efficient task execution.
  • Improves system reliability through ECC memory support and extended temperature range operation.
  • Reduces system costs by integrating graphics, potentially eliminating the need for a dedicated graphics card.
  • Offers a stable and dependable platform with long-term availability, reducing the frequency of hardware upgrades.
  • Optimizes power consumption, minimizing energy costs and enabling efficient operation.

Additional Details

The AV8063801112300's technical specifications, including clock speed, cache size, and memory type (e.g., DDR3 or DDR4), depend on the specific Intel microarchitecture, such as Core or Atom, upon which it is based. It includes a variety of I/O interfaces, including PCIe, USB, and SATA, enabling seamless integration with other system components. Detailed technical information can be found in the official Intel documentation.

This processor is specifically designed to meet the rigorous demands of embedded applications, providing a balanced combination of performance, reliability, and extended availability. It is well-suited for systems that require stable and efficient processing capabilities in diverse operating conditions.

You May Also Be Interested in

Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
STMicroelectronics
IC MCU 32BIT 2MB FLASH 100ETQFP / e200z420 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
Lowest to $24.4695
ECAD model for SPC584B70E3EHC0X
Intel
IC Mpu I960 33MHZ 196BGA
Need more? Email Us
ECAD model for WL80960JA332
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NXE7TNB
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention