Products specifications Report Issue?

Manufacturer Aptiv
Product Category Automotive Connectors
RoHS Details
Product Connectors
Number of Positions 2 Position
Gender Receptacle (Female)
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Color Black
Series 280
Packaging Bulk
Brand Aptiv (formerly Delphi)
Current Rating 30 A
Dimensions 29.9 mm L x 25.2 mm W x 25 mm H
Family Metri-Pack
Height 25 mm
Housing Material Nylon
Length 25.2 mm
Locking Mechanism Cavity Lock
Material Nylon
Maximum Operating Temperature + 125 C
Minimum Operating Temperature - 40 C
Number of Rows 1 Row
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 1900
Subcategory Automotive Connectors
Tradename Metri-Pack
Width 29.9 mm
Part # Aliases 15300027-B
Unit Weight 0.123459 oz
Ultra Librarian 3D Model Ultra Librarian 15300027 CAD Model

Description

Overview of 0431002.NRI

The 0431002.NRI is designed to offer superior protection against current-related issues in electronic circuits. This fuse is essential for preventing equipment failure and maintaining system integrity.

  • Applications: Ideal for use in industrial machines, communication equipment, and control panels.
  • Features: High-speed interruption, robust material, and compact size.
  • Benefits: Prevents costly repairs, increases device lifespan, and ensures safe operation.

Additional Details: Its thermal and electrical stability make it suitable for a range of applications.

You May Also Be Interested in

Molex, LLC
34826-0161 Molex Automotive Connectors MINI50 RAHDR 16CKT GRY POL B TRAY datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for 34826-0161
Aptiv
15326829 Aptiv (formerly Delphi) Automotive Connectors ASM CONN 6 F GT 150 BLK SLD datasheet, inventory, & pricing.
Lowest to $1.1758
ECAD model for 15326829
Molex, LLC
34062-0025 Molex Automotive Connectors MX150 SLD FEM REC SR 2CKT KY A W/CPA BLK datasheet, inventory, & pricing.
Lowest to $0.4141
ECAD model for 34062-0025
Aptiv
12010973 Aptiv (formerly Delphi) Automotive Connectors CONN 2 M W/P SHD BLK SLD datasheet, inventory, & pricing.
Lowest to $1.0503
ECAD model for 12010973
JST Sales America Inc.
SZRO-A021T-M064 JST Automotive Automotive Connectors ZRO Terminal datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for SZRO-A021T-M064
JST Sales America Inc.
Automotive Connectors SUR HEADER (SMT/TOP)
Lowest to $0.3946
ECAD model for BM05B-SURS-TF(LF)(SN)
Aptiv
12065287 Aptiv (formerly Delphi) Automotive Connectors ASM CONN 3 F M/P 150 BLK SLD datasheet, inventory, & pricing.
Lowest to $0.5719
ECAD model for 12065287
JST Sales America Inc.
Automotive Connectors PA HEADER (SIDE)
Lowest to $0.9127
ECAD model for S13B-PASK-2(LF)(SN)
Yazaki
71577812 Yazaki Automotive Connectors SINGLE WIRE SEAL BLK datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for 71577812

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5912 $56.1640
235+ $0.4851 $113.9985
360+ $0.4700 $169.2000
495+ $0.4548 $225.1260
640+ $0.4396 $281.3440
855+ $0.3941 $336.9555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention