EN
  • EN
  • DE
  • IT

CAP1206-1-AIA-TR

Part No CAP1206-1-AIA-TR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR CAP 6CH 10DFN / 6-Channel Capacitive Touch Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Buttons
Proximity Detection No
Number of Inputs 6
Interface I2C, SMBus
Supply Voltage (V) 3V ~ 5.5V
Current - Supply 500μA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Part Number Series CAP1206
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800933-CAP1206-1-AIA-TR
Ultra Librarian 3D Model Ultra Librarian CAP1206-1-AIA-TR CAD Model

Description

Microchip Technology's CAP1206-1-AIA-TR: A Superior Touch Sensor Solution

The CAP1206-1-AIA-TR, from the renowned semiconductor manufacturer Microchip Technology, is an advanced touch sensor device designed to provide a highly responsive and reliable interface for a wide range of applications. This compact, six-channel capacitive touch sensor comes in a TDFN package, making it an excellent choice for space-constrained applications where performance cannot be compromised.

Key Features

  • Smart Sensing: The CAP1206 offers SmartSense™ auto-tuning technology, which simplifies the design process by eliminating the need for manual tuning of the sensor's sensitivity. This ensures optimal performance across different environmental conditions and over time.
  • Multiple Touch Channels: With six capacitive touch sensor inputs, the device can manage multiple touch points, making it suitable for a variety of user interface applications, from simple buttons to complex touch pads.
  • Power Efficiency: Designed with power conservation in mind, the CAP1206 features a low-power mode that significantly reduces power consumption, making it ideal for battery-powered devices.
  • Communication Interface: The device supports the standard I2C communication protocol, allowing for easy integration into existing designs and facilitating communication with microcontrollers and other digital systems.
  • Adjustable Sensitivity: The sensitivity of each touch sensor input can be adjusted through the device's built-in registers, offering designers the flexibility to customize the touch interface according to specific application requirements.

Applications

The versatility of the CAP1206-1-AIA-TR makes it suitable for a diverse array of applications, including:

  • Consumer electronics, such as remote controls, portable media players, and home automation systems
  • Industrial controls and automation systems
  • Medical devices that require touch-based interfaces
  • Automotive controls, including infotainment systems and touch-based vehicle controls

With its robust feature set and Microchip's reputation for quality, the CAP1206-1-AIA-TR is a top-tier choice for designers looking to enhance the user experience with a reliable and efficient touch sensor solution.

You May Also Be Interested in

Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5672 $54.8520
80+ $1.2859 $102.8720
125+ $1.2457 $155.7125
170+ $1.2056 $204.9520
215+ $1.1654 $250.5610
290+ $1.0448 $302.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess