EN
  • EN
  • DE

PM8576B-FEI

Part No PM8576B-FEI
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED PCI EXP  /  Fanout PCIe Switch Interface 1311-FCBGA (37.5x37.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Series Switchtec
Package Tray
Applications Fanout PCIe Switch
Interface PCI Express
Package / Case Module
Supplier Device Package 1311-FCBGA (37.5x37.5)
Mounting SMD (SMT)
Base Product Number PM8576
MSL Level 4 (72 Hours)
ECCN 4A994I
HTSUS 8542.31.0001
Standard Package 21
Win Source Part Number 1017656-PM8576B-FEI
Ultra Librarian 3D Model Ultra Librarian PM8576B-FEI CAD Model

Description

The PM8576B-FEI from Microchip Technology is a state-of-the-art integrated circuit designed for precision and performance in demanding applications. This remarkable component is part of Microchip's extensive portfolio of semiconductor products and is engineered to provide reliable and efficient operation in a variety of electronic systems.

Key Features

  • High Performance: The PM8576B-FEI is built to deliver top-notch performance, ensuring that your electronic systems operate at their maximum potential.
  • Energy Efficient: With its energy-efficient design, this IC helps reduce power consumption, which is crucial for battery-powered devices and for reducing overall energy costs.
  • Durability: Manufactured with robust materials, the PM8576B-FEI is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Size: The small footprint of the PM8576B-FEI makes it an ideal choice for applications where space is at a premium, without compromising on functionality.

Applications

The versatility of the PM8576B-FEI allows it to be used across a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

The PM8576B-FEI boasts an impressive set of technical specifications that make it a leading choice for designers and engineers:

  • Brand: Microchip Technology
  • Part Number: PM8576B-FEI
  • Category: Integrated Circuits (ICs)
  • RoHS: Compliant
  • Package / Case: To be specified based on actual product data
  • Mounting Type: To be specified based on actual product data

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The PM8576B-FEI is no exception and is subjected to rigorous testing and quality control measures to ensure it meets the highest industry standards.

Ordering Information

For detailed ordering information and to view the full datasheet, please visit the Microchip Technology website or contact an authorized distributor. Ensure you have the latest version of the product specifications before making a purchase decision.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess