EN
  • EN
  • DE

PMZ130UNE

Part No PMZ130UNE
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 20 V, N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834073-PMZ130UNE
Ultra Librarian 3D Model Ultra Librarian PMZ130UNE CAD Model

Description

Introducing the PMZ130UNE MOSFET from NXP Semiconductors

The PMZ130UNE is a state-of-the-art, high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed and manufactured by NXP Semiconductors. This product is part of NXP's extensive portfolio of MOSFETs that are engineered to deliver superior switching performance and energy efficiency. The PMZ130UNE is specifically tailored for applications requiring a compact footprint, low on-state resistance, and high-speed switching capabilities.

Key Features of the PMZ130UNE

  • Low On-Resistance: The PMZ130UNE offers an exceptionally low on-state resistance (R<sub>DS(on)) of just 1.3Ω at V<sub>GS=4.5V, which helps to reduce power losses and improve overall efficiency in circuit operation.
  • High-Speed Switching: With its fast switching speed, this MOSFET is ideal for high-frequency applications, making it a perfect choice for power management in portable electronics, DC-DC converters, and other space-constrained applications.
  • Small Package Size: Encased in a compact SOT-23 package, the PMZ130UNE is designed for space-saving on printed circuit boards, enabling designers to work with more freedom in tight spaces without compromising on performance.
  • Low Threshold Voltage: The device features a low threshold voltage, ensuring it can be driven at lower gate voltages, which is beneficial for battery-operated devices where power conservation is crucial.
  • High-Temperature Performance: Capable of operating at high temperatures, the PMZ130UNE maintains its performance reliability over a wide temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.

Applications

The PMZ130UNE MOSFET from NXP is versatile and can be used in a wide array of applications, including but not limited to:

  • Load switches
  • Battery management systems
  • Power supply circuits
  • Motor control modules
  • Portable electronic devices
  • LED lighting solutions

With its exceptional efficiency and compact design, the PMZ130UNE is an excellent choice for designers looking to optimize their power management solutions. NXP's commitment to quality and performance ensures that this MOSFET will meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess