EN
  • EN
  • DE

VSC7982XYE

Part No VSC7982XYE
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC INTERFACE CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Bulk
Product Status Active
Base Product Number VSC7982
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 902992-VSC7982XYE
Ultra Librarian 3D Model Ultra Librarian VSC7982XYE CAD Model

Description

Microchip Technology VSC7982XYE Product Overview

The VSC7982XYE is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance device is designed to cater to the demanding needs of modern communication systems, offering a robust solution for a range of applications.

At the core of the VSC7982XYE is its ability to deliver exceptional signal integrity and processing power. This makes it an ideal choice for applications such as high-speed networking, data centers, and telecommunications infrastructure. With the rapid growth of the Internet of Things (IoT) and the increasing demand for faster data transfer rates, the VSC7982XYE is positioned to be a critical component in the infrastructure that will support the next generation of communication technologies.

The VSC7982XYE is built with advanced technology that ensures reliability and performance. It features a sophisticated design that minimizes power consumption while maximizing throughput, a key consideration for systems where efficiency is paramount. Additionally, the device is compatible with various industry standards, enabling seamless integration into existing systems and ensuring long-term scalability.

Microchip Technology has equipped the VSC7982XYE with a user-friendly interface that simplifies the configuration and management of the device. This ease of use, combined with the product's robust feature set, makes it an attractive option for system designers and engineers looking to enhance their systems' capabilities without incurring significant development time or costs.

The VSC7982XYE also benefits from Microchip's commitment to quality and support. Customers who choose this product can rely on Microchip's global network of technical support and service centers to assist with any challenges that may arise during the product's lifecycle. This level of support ensures that the VSC7982XYE is not just a component but a long-term investment in the future of communication technology.

In summary, the VSC7982XYE from Microchip Technology is a versatile, high-performance device that is well-suited to meet the challenges of modern high-speed communication systems. With its blend of power efficiency, advanced features, and reliable support, it stands out as a smart choice for any organization looking to stay ahead in the fast-evolving world of technology.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess