Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194904-SUB85N06
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUB85N06 CAD Model

Description

The Vishay 194904-SUB85N06 is a high-quality FET that is designed to provide reliable and stable performance in a variety of electronic circuits.

  • Category: Discrete Semiconductor Products.
  • Market Popularity: Not very popular in the market
  • Supply and Demand Status: Limited supply and demand status.
  • Design: Single channel use.
  • ECCN: EAR99 ECCN.

You May Also Be Interested in

Infineon Technologies
Power MOSFET(Vdss=250V, Id=2.2A) | MOSFET N-CH 250V 2.2A 8-SOIC
Lowest to $0.3669
ECAD model for IRF7453
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFW720ATM
Vishay
Power MOSFET(Vdss=250V, Rds(on)=0.28ohm, Id=14A) | MOSFET N-CH 250V 14A D2PAK
Lowest to $1.7928
ECAD model for IRF644S
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFW654BTM
STMicroelectronics
MOSFET N CH 100V 110A H2PAK / High avalanche ruggedness
Lowest to $2.5488
ECAD model for STH110N10F7-2
Infineon Technologies
Trans MOSFET N-CH 100V 17A 3-Pin(3+Tab) TO-262 / HEXFET Power MOSFET ( VDSS=100V , RDS(on)=0.10Ω , ID=17A )
Need more? Email Us
ECAD model for IRL530NLPBF
Vishay
Power MOSFET(Vdss=600V, Rds(on)max=2.2ohm, Id=3.6A) | MOSFET N-CH 600V 3.6A D2PAK
Lowest to $0.7529
ECAD model for IRFBC30AS
ON Semiconductor
MOSFET N-CH 100V 170MA SOT-23 / TMOS FET Transistor(N-Channel)
Lowest to $0.0452
ECAD model for BSS123LT1
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFWZ44ATM

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention