EN
  • EN
  • DE

CL8064701558501

Part No CL8064701558501
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-4210Y
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953833-CL8064701558501
Series *
Ultra Librarian 3D Model Ultra Librarian CL8064701558501 CAD Model

Description

The CL8064701558501 is an Intel embedded microprocessor belonging to a specific generation of Intel processors designed for low-power and high-performance embedded applications. Given the part number and manufacturer, it's likely a variant of the Intel Core series processors, optimized for energy efficiency and reliability in embedded systems. These processors often integrate advanced features like virtualization support, security enhancements, and integrated graphics to meet the diverse needs of embedded computing environments.

Applications

  • Industrial automation
  • Point-of-sale systems
  • Digital signage
  • Networking equipment
  • Medical devices
  • Gaming and entertainment systems

Features

  • Multi-core architecture (likely dual-core or quad-core)
  • Integrated graphics processing unit (GPU)
  • Low thermal design power (TDP)
  • Support for DDR3L or DDR4 memory
  • Integrated I/O interfaces (USB, SATA, Ethernet)
  • Intel Virtualization Technology (VT-x, VT-d)
  • Enhanced security features (Intel AES-NI, Intel SGX)

Benefits

  • High Performance: Delivers sufficient processing power for demanding embedded applications, enabling real-time data processing and analytics.
  • Energy Efficiency: Minimizes power consumption to extend battery life in portable devices and reduce operating costs in embedded systems.
  • Integrated Graphics: Provides enhanced visual capabilities without requiring discrete graphics cards, reducing system complexity and cost.
  • Enhanced Security: Protects sensitive data and systems from security threats with hardware-based security features.
  • Virtualization Support: Enables efficient resource utilization and isolation by running multiple virtual machines on a single physical platform.

Technical Specifications

  • Core Count: Likely 2 or 4
  • Clock Speed: Varies depending on specific model (e.g., 2.0 GHz to 3.0 GHz)
  • Cache Memory: Typically 3 MB to 6 MB
  • TDP: Varies depending on model (e.g., 15W to 25W)
  • Memory Support: DDR3L or DDR4
  • Operating Temperature Range: Typically 0°C to 70°C (industrial temperature options available)
  • Package Type: BGA (Ball Grid Array)

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess