Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Rubycon
Series PX
Package Bulk
Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 690 mA @ 120 Hz
Ripple Current @ High Frequency 828 mA @ 10 kHz
Lead Spacing 0.197" (5.00mm)
Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 1.043" (26.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Names 100PX330MEFC125X25,1189-1003
Standard Package 1,000
Win Source Part Number 1133550-100PX330MEFC12.5X25
Ultra Librarian 3D Model Ultra Librarian 100PX330MEFC12.5X25 CAD Model

Description

This Rubycon aluminum electrolytic capacitor is part of the PX series and has a capacitance of 330µF with a tolerance of ±20%.

  • Manufacturer: Rubycon
  • Series: PX
  • Capacitance: 330µF
  • Tolerance: ±20%
  • Voltage Rating: 100V
  • Lead Spacing: 5.00mm
  • Polarization: Polarized
  • Package/Case: Radial, Can
  • Ripple Current (Low Frequency): 690mA @ 120Hz
  • Ripple Current (High Frequency): 828mA @ 10kHz
  • Application: General Purpose
  • Height (Seated): 26.50mm
  • Standard Package: 1,000
  • Lifetime: 2000 hours @ 105°C

You May Also Be Interested in

Panasonic
CAP ALUM 470UF 20% 35V SMD
Lowest to $0.7304
ECAD model for EEE-FK1V471SP
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
ECAD model for EEV-HB0J470R
Nichicon
CAP ALUM 470UF 20% 6.3V RADIAL / Cap Aluminum Lytic 470uF 6.3V 20% (6.3 X 11mm) Radial 2.5mm 320mA 2000h 85°C Bulk
Need more? Email Us
ECAD model for UVR0J471MED
Rubycon
CAP ALUM 470UF 20% 50V RADIAL / Cap Aluminum Lytic 470uF 50V 20% (12.5 X 20mm) Radial 5mm 2050mA 10000h 105°C Bulk
Lowest to $0.2511
ECAD model for 50ZLH470MEFC12.5X20
Panasonic
Surface Mount Tantalum Capacitor, T489 Series, 10 F, 20%, 35 V, 2917 [7343-31 Metric], D Rohs Compliant: Yes
Lowest to $0.0469
ECAD model for EEEFPV100UAR
United Chemi-Con
CAP ALUM 150UF 20% 25V RADIAL / Cap Aluminum Lytic 150uF 25V 20% (8 X 12mm) Radial 3.5mm 445mA 3000h 105°C Automotive Bulk
Need more? Email Us
ECAD model for ELXY250ELL151MH12D
Panasonic
CAP ALUM 10UF 20% 50V SMD
Lowest to $0.3867
ECAD model for EEE-HB1H100P
United Chemi-Con
CAP ALUM 820UF 20% 400V SNAP
Need more? Email Us
ECAD model for ESMQ401VND821MA45T
Cornell Dubilier Electronics (CDE)
CAP ALUM 470UF 20% 16V SMD / Cap Aluminum Lytic 470uF 16V 20% (10 X 10.2mm) SMD 0.7 Ohm 340mA 2000h 105°C Automotive T/R
Need more? Email Us
ECAD model for AHA477M16G24T-F

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6441 $51.5280
190+ $0.5285 $100.4150
295+ $0.5120 $151.0400
405+ $0.4955 $200.6775
525+ $0.4790 $251.4750
700+ $0.4294 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention