EN
  • EN
  • DE

PM8316-PI

Part No PM8316-PI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 84/63 CHAN / Telecom IC Framer 324-PBGA (23x23)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Framer
Interface E1, J1, T1
Number of Circuits 84
Voltage - Supply 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 324-FBGA
Supplier Device Package 324-PBGA (23x23)
Base Product Number PM8316
Standard Package 60 pcs
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 278073-PM8316-PI
Ultra Librarian 3D Model Ultra Librarian PM8316-PI CAD Model

Description

Microchip Technology PM8316-PI Product Overview

The PM8316-PI from Microchip Technology is a state-of-the-art product tailored for advanced applications that demand high-performance and reliability. This component is designed to seamlessly integrate with a variety of systems, offering a robust solution for engineers and developers working on cutting-edge projects.

Key Features

  • High-Speed Performance: The PM8316-PI is built to support rapid data processing, ensuring that systems can handle intensive tasks without a hitch.
  • Durability: Crafted with longevity in mind, this product promises to deliver consistent performance over an extended period, making it a reliable choice for critical applications.
  • Compatibility: Designed with versatility at its core, the PM8316-PI can be integrated into a wide range of systems, making it a flexible option for various technological needs.
  • Low Power Consumption: Energy efficiency is a hallmark of the PM8316-PI, which operates with minimal power draw, reducing the overall energy footprint of the systems it powers.

Applications

The PM8316-PI is suitable for a multitude of applications, including but not limited to:

  • Telecommunications
  • Data Centers
  • High-Speed Networking
  • Industrial Automation
  • Embedded Systems

Technical Specifications

Microchip Technology ensures that the PM8316-PI meets rigorous industry standards and specifications. Detailed technical data is available to assist in evaluating compatibility and performance requirements for various applications.

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for the PM8316-PI. Customers can rely on comprehensive technical assistance and customer service to make the most of this product's capabilities.

For engineers and developers looking for a reliable and high-performing component, the PM8316-PI from Microchip Technology is an exemplary choice that delivers on both innovation and dependability.

You May Also Be Interested in

Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Lowest to $9.2446
Others
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Intersil
Lowest to $4.8140
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8460 $111.8460
2+ $108.2380 $216.4760
3+ $104.6301 $313.8903
4+ $93.8063 $375.2252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess