EN
  • EN
  • DE

SPSGRF-915

Part No SPSGRF-915
Manufacturer STMicroelectronics
Catalog RF Transceiver Modules
Description RX TXRX MOD ISM < 1GHZ CHIP SMD  /  General ISM < 1GHz Transceiver Module 915MHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr STMicroelectronics
RF Family/Standard General ISM < 1GHz
Modulation 2-FSK, ASK, GFSK, GMSK, MSK, OOK
Frequency 915MHz
Data Rate 500kbps
Power - Output 11.6dBm
Sensitivity -118dBm
Serial Interfaces SPI
Antenna Type Integrated, Chip
Utilized IC / Part SPIRIT1
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 10mA
Current - Transmitting 9mA ~ 22mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number SPSGRF
Other Names 497-15956
Standard Package 144
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235670-SPSGRF-915
Ultra Librarian 3D Model Ultra Librarian SPSGRF-915 CAD Model

Description

The SPSGRF-915 is a versatile and compact RF transceiver module designed by STMicroelectronics, a leader in the semiconductor industry. Operating in the 915 MHz ISM unlicensed frequency band, this module is ideal for a wide range of applications, including home automation, industrial control, smart metering, and wireless sensor networks.

At the heart of the SPSGRF-915 lies the SPIRIT1, a low-power RF transceiver which is designed to provide excellent battery life and robust communication for connected devices. The module is capable of achieving data rates up to 500 kbps, and features a configurable baseband modem, which supports various modulation schemes such as 2-FSK, GFSK, MSK, GMSK, and OOK.

One of the key benefits of the SPSGRF-915 is its ease of integration. It comes with an integrated antenna, frequency synthesizer, and a set of configurable RF communication parameters, which can be tailored to meet the specific needs of your application. The module also supports multiple communication protocols, making it a highly flexible solution for developers.

The SPSGRF-915 is designed with power efficiency in mind. It has a low-power duty cycle mode and an ultra-low-power sleep mode, ensuring minimal energy consumption when the device is not actively transmitting or receiving data. This makes it an excellent choice for battery-powered devices where longevity is critical.

For developers looking to get started quickly, STMicroelectronics offers extensive support in the form of development kits, software libraries, and reference designs. The SPSGRF-915 is also certified for regulatory compliance, reducing the time and effort required to bring your product to market.

In summary, the SPSGRF-915 from STMicroelectronics is a powerful, low-power RF transceiver module that offers flexibility, ease of use, and efficiency, making it an excellent choice for a multitude of wireless applications in the 915 MHz ISM band.

You May Also Be Interested in

Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $349.2538
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Quectel
Linear IC
Lowest to $10.1866

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,059 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess