EN
  • EN
  • DE

HVLED007TR

Part No HVLED007TR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type AC DC Offline Switcher
Topology Flyback, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 10.5V
Voltage - Supply (Max) 22.5V
Voltage - Output -
Current - Output / Channel -
Frequency -
Dimming -
Applications Commercial & Industrial Lighting
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number HVLED007
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368349-HVLED007TR
Ultra Librarian 3D Model Ultra Librarian HVLED007TR CAD Model

Description

The HVLED007TR from STMicroelectronics is a state-of-the-art LED driver IC designed for high-performance lighting solutions. This advanced IC is part of ST's LED driver family, which is renowned for its efficiency, reliability, and integration of features that simplify the design of LED lighting applications.

Key Features:

  • High Precision: The HVLED007TR offers precise LED current control, which is essential for consistent lighting performance and color stability across various conditions.
  • Wide Input Voltage Range: With an input voltage range that spans from 4.5V up to 38V, this driver is versatile and can accommodate a broad spectrum of LED lighting applications.
  • High-Efficiency: Designed with energy conservation in mind, the HVLED007TR operates with high efficiency, reducing heat generation and power loss, which is crucial for the longevity of lighting systems.
  • Integrated Protections: The device includes several protection features such as overcurrent, short-circuit, and thermal shutdown, which safeguard the IC and the lighting application from various electrical anomalies.
  • Flexibility: It supports both isolated and non-isolated designs, providing flexibility for a wide range of lighting scenarios, including indoor, outdoor, and industrial environments.

Applications:

The HVLED007TR is ideal for a variety of LED lighting applications such as:

  • LED bulbs and tubes
  • Street lighting
  • Architectural lighting
  • Emergency lighting
  • Commercial and industrial lighting systems

Quality and Support:

STMicroelectronics is committed to delivering high-quality products. The HVLED007TR is no exception, benefiting from rigorous testing and quality control procedures. Additionally, ST offers comprehensive technical support, including application notes, reference designs, and online resources to assist designers in integrating the HVLED007TR into their lighting solutions effectively.

With its combination of performance, efficiency, and robustness, the HVLED007TR LED driver IC is an excellent choice for developers looking to create advanced, reliable, and cost-effective lighting solutions.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5704 $53.5560
35+ $2.9296 $102.5360
53+ $2.8380 $150.4140
73+ $2.7465 $200.4945
95+ $2.6549 $252.2155
127+ $2.3803 $302.2981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess