Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Supply Voltage - Operating 3 V to 7 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 028018-SA575DTBG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA575DTBG CAD Model

Description

ON Semiconductor SA575DTBG Overview

The SA575DTBG is a high-performance, versatile low power dual channel compandor integrated circuit designed by ON Semiconductor. It is primarily intended for use in communication systems, but its flexibility allows it to be adapted to numerous other applications in signal processing.

Key Features

  • Dynamic Range: The SA575DTBG is capable of increasing the dynamic range of an audio signal by compressing the amplitude of loud sounds and expanding the amplitude of soft sounds, thus achieving a more consistent audio level.
  • Low Power Consumption: The device is designed for energy efficiency, which makes it suitable for battery-powered devices, where power conservation is critical.
  • Dual Channel: It contains two independent channels that can be configured for either noise reduction or level compression, providing flexibility in handling stereo signals or dual mono signals.
  • Adjustable Parameters: The attack and release times are externally adjustable, allowing for fine-tuning to suit specific application requirements.
  • Integrated Circuits: The compandor integrates all the functions necessary for compressor or expander operations in a single package, which simplifies design and conserves board space.

Applications

The SA575DTBG is suitable for a variety of applications, including but not limited to:

  • Wireless Microphones
  • Audio Processing Equipment
  • Communications Infrastructure
  • Professional Audio Systems
  • Teleconferencing Equipment

Technical Specifications

The device features a wide supply voltage range from 3V to 16V, which allows it to be used in many different circuit configurations. It also offers excellent signal-to-noise ratios and low distortion, ensuring high-fidelity audio processing. The SA575DTBG is available in a 20-pin TSSOP package, making it easy to integrate into a variety of PCB layouts.

Conclusion

ON Semiconductor's SA575DTBG compandor is a reliable and versatile choice for designers looking to improve audio performance with dynamic range control. Its low power usage, dual-channel configuration, and adjustable parameters make it a flexible solution for a wide array of signal processing applications.

You May Also Be Interested in

STMicroelectronics
LINE-DRIVER FOR DIGITAL CARRADIO SIGNAL PROCESSOR | IC AUDIO SIGNAL PROCESSOR 44LQFP
Need more? Email Us
ECAD model for TDA7501
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
ECAD model for ZL38012LDF1
ON Semiconductor
IC COMPANDOR 2CHAN GAIN 20-TSSOP
Lowest to $4.9627
ECAD model for SA575DTBG
ON Semiconductor
Audio Channel
Need more? Email Us
ECAD model for LC75106V-MPB-H
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
ECAD model for NPCA110PA0YX TR
STMicroelectronics
Multistandard TV Audio Processor and Digital Sound Demodulator
Need more? Email Us
ECAD model for STV8206
ON Semiconductor
High Reliability Communication Circuit / IC COMPANDOR 2CHAN GAIN 16-TSSOP
Lowest to $1.3647
ECAD model for SA572DTBR2G
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
Lowest to $4.6918
ECAD model for TDA7440D
ON Semiconductor
IC COMPANDOR DUAL GAIN 16-SOIC
Lowest to $1.2062
ECAD model for SA571DR2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.9627 $69.4778
32+ $4.0722 $130.3104
50+ $3.9449 $197.2450
68+ $3.8176 $259.5968
88+ $3.6904 $324.7552
118+ $3.3085 $390.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,011 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention