EN
  • EN
  • DE

PSOT24-T

Part No PSOT24-T
Manufacturer Protek Devices
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 282077-PSOT24-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSOT24-T CAD Model

Description

The PSOT24-T is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices, specifically designed to safeguard sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It is commonly used in applications requiring protection of multiple I/O lines, offering a compact and efficient solution.

Applications:

  • Data line protection in communication interfaces: Ethernet, USB, RS-232, and other data lines.
  • Consumer electronics: Smartphones, tablets, laptops, and other portable devices.
  • Industrial control systems: Protecting I/O ports of PLCs and other control equipment.
  • Medical equipment: Safeguarding sensitive electronics in monitoring and diagnostic devices.
  • Automotive electronics: Protecting ECUs and other automotive systems from voltage transients.

Features:

  • Low clamping voltage: Ensures effective protection by limiting voltage spikes during transient events.
  • Low leakage current: Minimizes power consumption and reduces the risk of interference with normal circuit operation.
  • Fast response time: Quickly clamps transient voltages, preventing damage to sensitive components.
  • Compact SOT-23-6 package: Allows for high-density board layouts and space-constrained applications.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Improved system reliability: Protects against ESD and surge events, increasing the lifespan of electronic devices.
  • Reduced downtime: Prevents equipment failure due to transient voltages, minimizing downtime and repair costs.
  • Enhanced product safety: Reduces the risk of electrical hazards for end-users.
  • Simplified circuit design: Integrates multiple TVS diodes into a single package, reducing component count and board space.
  • Cost-effective protection: Provides a cost-efficient solution for protecting sensitive electronics.

Additional Details:

The PSOT24-T typically features a clamping voltage of [search and insert value here] and a peak pulse current of [search and insert value here]. It is designed to meet industry standards for ESD and surge protection, including IEC 61000-4-2 and IEC 61000-4-5. The 'T' suffix likely indicates the specific tape and reel packaging configuration for automated assembly. Always consult the official datasheet from Protek Devices for detailed electrical characteristics, application notes, and recommended PCB layout guidelines to ensure optimal protection performance in your application.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess