EN
  • EN
  • DE

STEVAL-MKI092V1

Part No STEVAL-MKI092V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS, nano
Package Box
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±6g, 12g, 24g
Interface I2C, SPI
Sensitivity 12mg/digit, 6mg/digit, 3mg/digit
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LIS331HH
Other Names 497-10523
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283679-STEVAL-MKI092V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI092V1 CAD Model

Description

The STEVAL-MKI092V1, developed by STMicroelectronics, is a sophisticated adapter board designed to facilitate the evaluation of MEMS devices in the LGA-16 package. This adapter board is part of STMicroelectronics’ extensive portfolio of sensor evaluation boards, which are aimed at providing developers with a streamlined and flexible approach to sensor testing and development.

Key Features

  • Compatibility: The STEVAL-MKI092V1 is specifically designed to be compatible with ST MEMS adapters that support the standard DIL 24-pin socket. This ensures that it can be used seamlessly with a wide range of ST evaluation boards.
  • Flexibility: The board allows for the easy fitting of the supported LGA-16 MEMS sensor, which means that it can be quickly adapted for testing various sensors within the same package type.
  • Quick Connection: It features a simple plug-and-play system that does not require any soldering, making it highly accessible for engineers and hobbyists alike.
  • Size: The compact design of the board, with dimensions of 13.5 x 26.5 mm, ensures that it is not only easy to handle but also minimizes the space required for sensor evaluation setups.

Applications

The STEVAL-MKI092V1 is ideal for a wide range of applications, including but not limited to:

  • Industrial sensing
  • Consumer electronics evaluation
  • Inertial module testing
  • Prototype development
  • Education and research

Package Contents

Upon purchasing the STEVAL-MKI092V1 adapter board, customers will receive:

  • The STEVAL-MKI092V1 adapter board itself
  • A brief overview and technical documentation to assist with getting started

Additional Resources

STMicroelectronics provides comprehensive technical support for the STEVAL-MKI092V1, including detailed datasheets, application notes, and software tools to aid in the development process.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess