EN
  • EN
  • DE

PM4358-NI

Part No PM4358-NI
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components
Description EIGHT CHANNEL COMBINED T1/E1/J1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Status Obsolete
Function Transceiver
Interface E1, J1, SPI, T1
Number of Circuits 8
Supply Voltage (V) 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 256-CABGA (17x17)
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 277776-PM4358-NI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM4358-NI CAD Model

Description

The PM4358-NI is a state-of-the-art integrated circuit product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of modern electronic systems, offering a blend of performance, power efficiency, and reliability.

Key Features

  • High Integration: The PM4358-NI integrates multiple functionalities into a single chip, which reduces the need for additional components and simplifies design complexity.
  • Performance: Engineered for high-speed operation, this IC ensures rapid data processing and communication, which is essential for today's fast-paced applications.
  • Power Efficiency: With its low power consumption, the PM4358-NI is ideal for battery-powered devices, contributing to longer operational times and reduced energy costs.
  • Robustness: The product is built to withstand harsh environments and is characterized by its high reliability and long service life, even under strenuous conditions.

Applications

The versatility of the PM4358-NI makes it suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Technical Specifications

The PM4358-NI is designed with the following technical specifications:

  • Package Type: To be defined based on the specific model and requirements.
  • Supply Voltage: Specified by the manufacturer, ensuring compatibility with a range of system voltages.
  • Operating Temperature: Ranges that accommodate various environmental conditions.
  • Communication Interface: Includes interfaces compatible with the most common communication protocols.

For more detailed technical information, designers and engineers are encouraged to consult the datasheet and product documentation available on the Microchip Technology website.

Quality and Support

Microchip Technology is committed to providing high-quality products and exceptional customer support. The PM4358-NI comes with the assurance of quality that engineers have come to expect from Microchip, backed by the company's comprehensive technical support and service network.

You May Also Be Interested in

Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0001 $154.0002
3+ $74.5938 $223.7814
4+ $72.1875 $288.7500
5+ $69.7813 $348.9065
6+ $62.5626 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,223 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess