EN
  • EN
  • DE

PIC32MX530F128H-I/MR

Part No PIC32MX530F128H-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64QFN / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity CANbus, I²C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 49
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number PIC32MX530
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 40 pcs
Win Source Part Number 1383183-PIC32MX530F128H-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MX530F128H-I/MR CAD Model

Description

Microchip Technology's PIC32MX530F128H-I/MR Microcontroller

The PIC32MX530F128H-I/MR is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, crafted to cater to the demanding requirements of modern embedded applications. This microcontroller is a member of the PIC32MX family, which is renowned for its rich set of features and capabilities designed to facilitate complex computing tasks within a compact and efficient footprint.

At the core of the PIC32MX530F128H-I/MR lies a powerful MIPS M4K processor, which operates at speeds up to 80 MHz. This processor is complemented by 128KB of Flash memory and 32KB of RAM, providing ample space for code storage and smooth execution of applications. Additionally, the MCU boasts a prefetch cache and a branch cache, which enhance its processing efficiency, making it ideal for performance-intensive tasks.

Designed for versatility, the PIC32MX530F128H-I/MR supports a wide range of connectivity options. It includes integrated peripherals such as USB 2.0, CAN, and serial communication interfaces like UART, SPI, and I2C. These interfaces enable the microcontroller to connect with various external devices and networks, facilitating data exchange and peripheral control in complex systems.

The microcontroller also features a 10/100 Ethernet MAC, which is crucial for applications that require network connectivity, such as industrial automation, Internet of Things (IoT) devices, and real-time data communication systems. Furthermore, the PIC32MX530F128H-I/MR supports analog functionality with its 16-channel 10-bit Analog-to-Digital Converter (ADC), enabling it to process analog signals from sensors and other input devices.

With its operating temperature range of -40°C to +85°C and 64-pin QFN package, the PIC32MX530F128H-I/MR is built to withstand harsh environments and is suitable for a variety of applications including automotive systems, consumer electronics, and industrial control units.

The microcontroller's robust design is complemented by Microchip's MPLAB® integrated development environment (IDE), which provides developers with powerful tools for code development, debugging, and programming. This ensures a streamlined development process from prototype to production.

In summary, the PIC32MX530F128H-I/MR from Microchip Technology is a formidable choice for developers looking for an MCU with a solid balance of processing power, memory capacity, connectivity options, and robustness in challenging environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess