EN
  • EN
  • DE

ADM3315EARUZ

Part No ADM3315EARUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 TRI 2.7V 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 140mV
Data Rate 460Kbps
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 009011-ADM3315EARUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3315EARUZ CAD Model

Description

ADM3315EARUZ by Analog Devices Inc.

The ADM3315EARUZ is a high-performance, 5-channel RS-232/V.28 transceiver from the reputable Analog Devices Inc. This integrated circuit is designed to meet the stringent EIA/TIA-232-E standards and is suitable for a variety of communication applications. Its impressive array of features makes it an ideal choice for professionals in need of reliable serial data transmission.

With a 3.0V to 5.5V operating voltage range, the ADM3315EARUZ provides great flexibility for various system designs. The device supports data rates up to 250 kbps, enabling rapid data exchange, which is essential for modern high-speed communication systems. This transceiver includes five drivers and five receivers, which allows for full-duplex communication, making it an excellent solution for complex multi-channel communication tasks.

The ADM3315EARUZ incorporates a ±15kV ESD protection on the RS-232 input/output lines, safeguarding the device against electrostatic discharges and ensuring robust performance in harsh environments. This feature is particularly beneficial for industrial applications where ESD events are more common.

Another remarkable feature of this product is its low power shutdown mode, which significantly reduces the power consumption when the device is not in active use. This makes the ADM3315EARUZ an energy-efficient option for battery-powered applications, contributing to longer battery life and reduced environmental impact.

The transceiver is available in a compact 28-lead TSSOP package, which is ideal for space-constrained applications. It also features a shutdown pin that allows users to disable the device's transmitter and receiver outputs, providing additional power savings and design flexibility.

In summary, the ADM3315EARUZ from Analog Devices Inc. is a versatile and robust RS-232/V.28 transceiver that offers high-speed data transmission, ESD protection, low power consumption, and a compact form factor. It is a top-tier solution for designers and engineers looking to implement reliable serial communication in their products.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3627 $51.8135
12+ $8.5027 $102.0324
19+ $8.2370 $156.5030
26+ $7.9713 $207.2538
33+ $7.7056 $254.2848
44+ $6.9085 $303.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,331 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess