EN
  • EN
  • DE

CAT1161WI-28-GT3

Part No CAT1161WI-28-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 16K EEPROM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 2.85V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 050014-CAT1161WI-28-GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT1161WI-28-GT3 CAD Model

Description

ON Semiconductor CAT1161WI-28-GT3 EEPROM

The CAT1161WI-28-GT3 is a high-performance, 16-Kb serial electrically erasable PROM (EEPROM) memory component from ON Semiconductor, a leader in energy-efficient innovations. This EEPROM device is designed to provide a robust and reliable non-volatile memory solution for a wide range of applications, from industrial and automotive systems to consumer electronics and smart devices.

Operating on a single supply voltage ranging from 2.5V to 6.0V, the CAT1161WI-28-GT3 offers a versatile power range to accommodate various system requirements. The device features a 16,384-bit serial EEPROM, organized as 2048 words of 8 bits each, which allows for efficient data storage and management within a compact footprint.

One of the key features of this EEPROM is its I²C serial interface, which supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocol. This ensures high-speed data transfer and compatibility with a wide array of microcontrollers and processors. The CAT1161WI-28-GT3 also incorporates a hardware write protection pin (WP), which provides an additional layer of security by preventing accidental data alteration during operation.

The endurance of the CAT1161WI-28-GT3 is impressive, with the capability to withstand over one million write cycles and a data retention period of over 100 years. These characteristics make it an ideal choice for applications requiring frequent data updates and long-term data preservation.

ON Semiconductor has integrated several safety features into the CAT1161WI-28-GT3, including a built-in error correction code (ECC) mechanism that ensures data integrity by detecting and correcting single-bit errors. Additionally, the device automatically times out during write operations, preventing data corruption in the event of power interruptions or system malfunctions.

The CAT1161WI-28-GT3 comes in a compact 8-lead SOIC package, making it suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C guarantees stable operation under harsh environmental conditions, further extending its applicability across various market segments.

In summary, the CAT1161WI-28-GT3 from ON Semiconductor is a highly reliable and versatile EEPROM solution that combines performance, durability, and security features to meet the demands of modern electronic systems.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
725+ $0.4008 $290.5800
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,770 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess