EN
  • EN
  • DE

TMS320C6203BZNY300

Part No TMS320C6203BZNY300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 384-FC/CSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 896kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 384-FC/CSP (18x18)
Win Source Part Number 043213-TMS320C6203BZNY300
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6203BZNY300 CAD Model

Description

Texas Instruments TMS320C6203BZNY300 Digital Signal Processor

The TMS320C6203BZNY300 is a high-performance, fixed-point digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This DSP is part of TI's TMS320C62x series, which is designed to meet the rigorous demands of high-speed signal processing applications. The TMS320C6203BZNY300 is an ideal choice for a wide range of applications, including telecommunications, audio processing, industrial control systems, and image processing.

This powerful DSP features a highly efficient 32-bit architecture and operates at a frequency of 300MHz, providing a robust platform for executing complex algorithms and processing tasks with speed and precision. The TMS320C6203BZNY300 is equipped with a rich set of integrated peripherals, enabling system designers to develop sophisticated solutions with reduced component count and lower system costs.

The device boasts a large on-chip memory, including a 256K-byte internal RAM, which is essential for buffering data and supporting high-speed computations. Additionally, it supports a wide variety of external memory interfaces, giving designers the flexibility to expand the system memory to suit their specific application needs.

With its advanced features such as parallel multipliers, adders, and logical units, the TMS320C6203BZNY300 can perform multiple operations concurrently, leading to significant improvements in overall system throughput. The DSP also includes a high-speed DMA controller that facilitates efficient data transfers between memory and peripherals without burdening the processor core, thus optimizing system performance.

For connectivity, the TMS320C6203BZNY300 provides an array of serial and parallel interfaces, including McBSP (Multi-channel Buffered Serial Port) for handling complex communication protocols. This versatility ensures that the DSP can be easily integrated into a variety of system architectures, from standalone embedded systems to complex multi-processor environments.

In summary, the TMS320C6203BZNY300 from Texas Instruments is a sophisticated and versatile DSP that offers exceptional performance for demanding signal processing tasks. Its combination of high-speed operation, ample on-chip memory, and comprehensive peripheral set makes it an excellent choice for engineers and system designers looking to create efficient, powerful, and cost-effective solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.2510 $80.2510
2+ $77.7431 $155.4862
3+ $75.2353 $225.7059
4+ $72.7274 $290.9096
5+ $65.2039 $326.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess