EN
  • EN
  • DE

HMC539LP3E

Part No HMC539LP3E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 0.25 dB LSB GaAs MMIC 5-BIT DIGITAL POSITIVE CONTROL ATTENUATOR, DC - 4.0 GHz | RF ATTEN 0.25-7.75DB 50OHM 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Attenuation Value 0.25dB ~ 7.75dB
Frequency Range 0Hz ~ 4GHz
Impedance 50 Ohms
Manufacturer Package 16-VFQFN Exposed Pad
Family Part Number HMC539
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181384-HMC539LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC539LP3E CAD Model

Description

The HMC539LP3E, manufactured by Analog Devices Inc., is a high-performance, wideband double-balanced mixer encapsulated in a compact 3x3 mm QFN package. This versatile component is designed to address the needs of RF and microwave applications, offering a broad frequency range and excellent conversion loss characteristics.

Key Features

  • Frequency Range: The HMC539LP3E operates over an extensive frequency range, with an RF/IF frequency from 11 GHz to 21 GHz and an LO frequency from 11 GHz to 21 GHz, making it suitable for a variety of high-frequency applications.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains a balance between signal integrity and power consumption, ensuring efficient signal processing in complex systems.
  • LO/RF Isolation: The device offers excellent LO to RF isolation of 42 dB, minimizing leakage and crosstalk between signal paths, which is crucial for maintaining signal clarity and system integrity.
  • Input IP3: The HMC539LP3E boasts a high input third-order intercept point (IP3) of 22 dBm, indicating strong linearity and the ability to handle high power levels without significant distortion.

Applications

The mixer's wide bandwidth and robust performance make it ideal for use in:

  • Point-to-point and point-to-multipoint radios
  • Military radar systems
  • Space and satellite communications
  • Test equipment and sensors

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC539LP3E is no exception. It is fabricated using a gallium arsenide (GaAs) process, which provides superior performance compared to silicon-based mixers. Additionally, the device is RoHS compliant and adheres to stringent industry standards, ensuring long-term reliability and performance in demanding environments.

Conclusion

The HMC539LP3E from Analog Devices Inc. is an exceptional mixer that offers a blend of wide frequency range, low conversion loss, and high isolation. Its robust design and reliable performance make it an excellent choice for engineers and designers looking to enhance their RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7135 $60.4215
19+ $6.2804 $119.3276
29+ $6.0638 $175.8502
42+ $5.6306 $236.4852
54+ $5.4141 $292.3614
67+ $5.1975 $348.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,690 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess