EN
  • EN
  • DE

PIC18LF46J11-I/PT

Part No PIC18LF46J11-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 34
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1089025-PIC18LF46J11-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18LF46J11-I/PT CAD Model

Description

Microchip Technology's PIC18LF46J11-I/PT Microcontroller

The PIC18LF46J11-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the PIC18F family, which is known for its robust architecture, rich feature set, and flexibility, making it an ideal choice for projects that require a mix of power efficiency and computational capability.

With its low-power, high-speed Flash technology, the PIC18LF46J11-I/PT operates efficiently even at a maximum frequency of 64 MHz or 16 MIPS (Million Instructions Per Second), ensuring swift processing and task execution. The device comes in a 44-pin TQFP (Thin Quad Flat Package), providing a compact footprint while still offering ample I/O options for interfacing with sensors, actuators, and communication modules.

One of the standout features of the PIC18LF46J11-I/PT is its 64 KB of Flash memory, which provides substantial space for application code. Additionally, it offers 3936 bytes of RAM and 1024 bytes of EEPROM, which are essential for data storage and retention across power cycles. This combination of memory resources allows developers to create complex programs and store critical data with ease.

The MCU also boasts an array of integrated peripherals that enhance its functionality. These include:

  • Analog-to-Digital Converters (ADCs) with up to 10-bit resolution for precise analog signal measurement.
  • Multiple communication interfaces such as SPI, I2C, and USART, enabling the MCU to connect to other devices and networks.
  • Four timer modules and two Capture/Compare/PWM (CCP) modules, which are crucial for timing-related tasks and PWM outputs.

Furthermore, the PIC18LF46J11-I/PT supports various power-saving modes, which are critical for battery-operated or energy-sensitive applications. The Enhanced Flash Microcontroller with nanoWatt Technology ensures that the device can operate under varying power constraints without compromising performance.

For programmers and developers, the MCU is supported by Microchip's MPLAB® IDE and software development tools, which provide a seamless and user-friendly environment for coding, debugging, and deploying applications. Additionally, the device is compatible with the Microchip in-circuit debugger/programmer, which simplifies the development process.

In summary, the PIC18LF46J11-I/PT from Microchip Technology is a versatile and efficient microcontroller that is well-suited for a diverse array of embedded systems. Its mix of memory capacity, integrated peripherals, and power efficiency makes it a top choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1756 $50.0388
57+ $1.7851 $101.7507
87+ $1.7294 $150.4578
120+ $1.6736 $200.8320
155+ $1.6178 $250.7590
207+ $1.4504 $300.2328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess