EN
  • EN
  • DE

MAX9737ETG+T

Part No MAX9737ETG+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 13W Class-D 24-Pin TQFN EP T/R / IC AMP AUDIO 13W MONO D 24TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 13W x 1 @ 4 Ohm
Operating Supply Voltage 8 V ~ 28 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 24-TQFN (4x4)
Package 24-WFQFN Exposed Pad
Win Source Part Number 787255-MAX9737ETG+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9737
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9737ETG+T CAD Model

Description

Maxim Integrated MAX9737ETG+T Class D Audio Amplifier

The Maxim Integrated MAX9737ETG+T is an advanced, high-efficiency Class D audio amplifier designed to deliver superior audio quality with minimal power consumption. This compact, integrated circuit is an ideal solution for a wide range of applications, from portable audio devices to high-definition televisions and multimedia docking stations. Its excellent thermal performance and space-saving design make it a top choice for designers looking to enhance audio performance in their products.

Key Features

  • High-Efficiency Class D Operation: The MAX9737ETG+T operates with a high efficiency, which reduces heat generation and power loss, thereby extending battery life in portable applications.
  • Output Power: Capable of delivering up to 10W into an 8Ω load or 15W into a 4Ω load, it provides ample power for most consumer audio needs.
  • Low EMI Emissions: Designed with spread-spectrum modulation, the amplifier minimizes electromagnetic interference (EMI), making it suitable for environments where EMI can be a concern.
  • Integrated Click-and-Pop Suppression: The device features built-in click-and-pop suppression to ensure smooth startup and shutdown transitions, preventing audible clicks that can detract from the user experience.
  • Robust Protection Features: The MAX9737ETG+T includes comprehensive protection against overcurrent, overheating, and undervoltage conditions, ensuring reliable operation and longevity of the product.

Technical Specifications

  • Supply Voltage Range: 8V to 28V
  • THD+N (Total Harmonic Distortion + Noise): 0.04% (typical)
  • PSRR (Power Supply Rejection Ratio): 70dB (typical)
  • Package: 24-pin TQFN with exposed pad
  • RoHS Compliant

Applications

The MAX9737ETG+T is versatile enough to be used in a variety of audio applications, including:

  • Flat-panel TVs
  • Portable speakers
  • Home theater systems
  • Active speakers
  • MP3 player docking stations

With its combination of high efficiency, powerful output, and compact form factor, the Maxim Integrated MAX9737ETG+T Class D audio amplifier is an excellent choice for any audio system requiring high-quality sound with low power consumption.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5941 $51.8820
42+ $2.4299 $102.0558
64+ $2.3478 $150.2592
92+ $2.1836 $200.8912
119+ $2.1015 $250.0785
149+ $2.0195 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,240 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess