EN
  • EN
  • DE

PIC18LF46J11-I/ML

Part No PIC18LF46J11-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 1238348-PIC18LF46J11-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF46J11
Introduction Date May 15, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18LF46J11-I/ML CAD Model

Description

Microchip Technology's PIC18LF46J11-I/ML Microcontroller

The PIC18LF46J11-I/ML from Microchip Technology is a high-performance microcontroller (MCU) that combines the advantages of Microchip's PIC18 architecture with the flexibility of low-power operation. This particular MCU is part of the PIC18F family, which is renowned for its robust instruction set, versatile peripherals, and ease of use. Designed to operate in a wide range of applications, the PIC18LF46J11-I/ML is an ideal choice for designers looking for a balance between power efficiency and processing capability.

Key Features:

  • Core: The device features a powerful PIC18 core with a maximum CPU speed of 64 MHz, providing ample processing power to handle complex tasks and algorithms.
  • Memory: It comes with 64 KB of flash memory, 3936 bytes of RAM, and 1024 bytes of EEPROM, which is ample space for storing firmware and data.
  • I/O Ports: This MCU provides 36 I/O pins, giving developers flexibility in interfacing with various peripherals and external devices.
  • Power Efficiency: Operating in the low-power PIC18LF series, it has an enhanced power-managed mode for energy-saving operation, making it suitable for battery-powered applications.
  • Communication Peripherals: It includes a range of communication interfaces such as SPI, I2C, and USART, allowing for easy integration into communication networks and for interfacing with other devices.
  • 10-bit Analog-to-Digital Converter (ADC): The integrated 10-bit ADC with up to 24 channels enables the microcontroller to interface with analog sensors and convert their outputs to digital values for processing.
  • Package: The MCU is available in a 44-pin QFN package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It can operate within an extended temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.

Applications:

The versatility of the PIC18LF46J11-I/ML makes it an excellent choice for a broad spectrum of applications, including industrial control systems, automotive electronics, home automation, medical devices, and IoT products. Its low-power attributes also make it particularly well-suited for portable and remote sensing applications where power efficiency is crucial.

Overall, the PIC18LF46J11-I/ML is a robust and versatile microcontroller that offers a combination of performance, power efficiency, and a rich feature set to meet the demands of modern embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess