EN
  • EN
  • DE

PIC18F4510-I/PT

Part No PIC18F4510-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 061895-PIC18F4510-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F4510-I/PT CAD Model

Description

Microchip Technology's PIC18F4510-I/PT Microcontroller

The PIC18F4510-I/PT is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile 8-bit MCU is part of the renowned PIC18F family, known for its robust architecture, rich feature set, and flexibility to handle complex tasks. The PIC18F4510-I/PT is housed in a 44-pin TQFP (Thin Quad Flat Pack) package, providing a compact footprint while offering ample I/O options for interfacing with other components.

Core Features

  • Advanced RISC Architecture: The PIC18F4510-I/PT is built on a powerful RISC architecture that allows for fast execution of instructions, typically in a single cycle, enhancing the overall performance of the microcontroller.
  • Program Memory: It comes with 32KB of flash program memory, ensuring sufficient space for complex programs and the flexibility to update firmware in the field via In-Circuit Serial Programming™ (ICSP™).
  • RAM and EEPROM: The device includes 1536 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile memory storage, which is beneficial for data retention across power cycles.
  • 10-bit Analog-to-Digital Converter: An integrated 10-bit ADC with up to 13 channels allows the microcontroller to interface with analog sensors and convert their readings into digital values for processing.

Connectivity and Peripherals

  • Flexible Oscillator Structure: The PIC18F4510-I/PT supports various oscillator configurations, including external and internal options, to cater to different system clock requirements.
  • Enhanced Communication: With built-in support for serial communication protocols like USART, SPI, and I²C, this microcontroller ensures seamless data exchange with other devices.
  • Timers and Interrupts: Multiple timers and an extensive interrupt system enable precise timing operations and responsive event handling, crucial for real-time applications.

Power Management

The microcontroller is designed with power efficiency in mind, featuring Power Managed modes such as Idle and Sleep, which significantly reduce power consumption when the device is not in full operation. This makes the PIC18F4510-I/PT an excellent choice for battery-powered or energy-sensitive applications.

Applications

The PIC18F4510-I/PT excels in a variety of applications, including industrial control systems, automotive electronics, home automation, and consumer electronics, among others. Its robustness and adaptability make it a go-to microcontroller for designers who require a reliable and capable MCU for their sophisticated projects.

Overall, the PIC18F4510-I/PT from Microchip Technology stands out as a microcontroller that offers a perfect blend of performance, power efficiency, and feature integration, suitable for a broad spectrum of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess