EN
  • EN
  • DE

PIC18LF8680-I/PT

Part No PIC18LF8680-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 68
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.25K x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 037181-PIC18LF8680-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian PIC18LF8680-I/PT CAD Model

Description

Microchip Technology's PIC18LF8680-I/PT Microcontroller

The PIC18LF8680-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced applications requiring robust operation, versatility, and efficient power management. This MCU is part of the popular PIC18 family and is particularly well-suited for automotive, industrial control, and sensor monitoring systems.

This powerful microcontroller is built on Microchip's advanced high-performance RISC architecture, which delivers the computational power and speed necessary to handle complex algorithms and tasks. The PIC18LF8680-I/PT operates at a maximum frequency of 40 MHz and features an enhanced flash memory of 64KB, ensuring ample space for application code and data storage.

One of the key features of the PIC18LF8680-I/PT is its extensive range of integrated peripherals. It includes a 10-bit, 13-channel Analog-to-Digital Converter (ADC) for precise analog signal measurement, making it ideal for sensor interfacing. Additionally, the microcontroller offers two Enhanced Capture/Compare/PWM (ECCP) modules, which provide advanced control for motor applications and other PWM-intensive operations.

The device also boasts a robust serial communication interface, with support for SPI, I2C, and USART, allowing for easy connectivity with other microcontrollers, sensors, and peripheral devices. This connectivity is further enhanced by the inclusion of a CAN (Controller Area Network) module, which is essential for automotive and industrial networked applications.

For security and data integrity, the PIC18LF8680-I/PT incorporates a Watchdog Timer and brown-out reset features. These functions ensure the system continues to operate reliably under adverse conditions. The MCU also supports power-saving modes, such as Idle and Sleep modes, which are crucial for battery-operated and energy-sensitive applications.

The PIC18LF8680-I/PT is available in a 80-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications. Its extended temperature range and low-power operation make it an excellent choice for a wide array of applications where reliability and efficiency are paramount.

In summary, the PIC18LF8680-I/PT from Microchip Technology is a feature-rich, high-performance microcontroller that provides designers with a flexible platform to build sophisticated and power-efficient applications across various industries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess