Introducing the DS1100-300 Delay Line from Maxim Integrated
The DS1100-300 is a state-of-the-art, 5-tap silicon delay line that offers a fixed delay of 300ns per tap. Designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this product is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry.
Constructed with precision monolithic timing elements, the DS1100-300 ensures consistent and accurate delay times. This feature is crucial for timing-critical applications where synchronization of digital signals is paramount. The delay line is packaged in a space-saving 8-pin SO (small outline) package, making it ideal for use in systems where board space is at a premium.
The device operates over a wide supply voltage range of 4.75V to 5.25V, ensuring compatibility with standard 5V digital systems. Moreover, the DS1100-300 is characterized for operation over the full industrial temperature range (-40°C to +85°C), making it suitable for use in harsh environments and a variety of industrial applications.
Key features of the DS1100-300 include:
- Five equally spaced taps: This enables users to select multiple delay intervals, providing versatility in timing design.
- Low power consumption: The device is designed for efficient operation, making it ideal for power-sensitive applications.
- CMOS compatible inputs and outputs: Ensures easy integration into existing digital systems without the need for additional interfacing components.
- Voltage immune: Changes in supply voltage have minimal effect on delay, ensuring stable operation under varying power conditions.
Applications for the DS1100-300 are diverse and include signal synchronization, pulse shaping, and delay line interfacing in systems such as digital signal processors (DSPs), microprocessors, and logic systems. Its reliability and precision make it an excellent choice for designers looking to enhance the timing accuracy and stability of their electronic circuits.
Maxim Integrated's commitment to quality ensures that the DS1100-300 delay line is not only a high-performance component but also a dependable solution for your timing needs. With the DS1100-300, you can expect consistent performance and robust operation, making it a smart choice for your next design project.