Microchip Technology's PIC16LF877A-I/PT Microcontroller
The PIC16LF877A-I/PT is a powerful 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a broad range of applications. This CMOS FLASH-based microcontroller integrates a wealth of features making it an ideal choice for automation, consumer electronics, automotive, and a myriad of other embedded systems.
Key Features:
- CPU: The device boasts a high-performance RISC CPU, ensuring fast and reliable processing with a maximum speed of 20MHz.
- Memory: It comes equipped with 14KB of program memory and 368 bytes of data RAM, providing ample space for complex applications.
- I/O Pins: The microcontroller features 33 I/O pins, allowing for flexible interfacing with peripherals and external devices.
- Timers: It includes three timers, two 8-bit and one 16-bit, which are essential for time-related operations like pulse generation and measurement.
- Analog-to-Digital Converter: A built-in 10-bit, 8-channel ADC allows the microcontroller to process analog signals, making it suitable for sensor interfacing and data acquisition tasks.
- Communication Peripherals: The PIC16LF877A-I/PT supports multiple communication protocols, including USART, SPI, and I²C, facilitating easy data exchange with other devices.
- Power-Saving Modes: It features several power-saving modes, such as Idle and Power-down modes, to optimize power consumption for battery-powered applications.
- Package: The microcontroller is available in a 44-pin TQFP package, which is ideal for space-constrained applications.
- Operating Voltage: It operates at a voltage range of 2.0V to 5.5V, offering flexibility in power supply design.
Applications:
The PIC16LF877A-I/PT is suitable for a wide array of applications, including but not limited to:
- Industrial Control Systems
- Home Automation
- Automotive Systems
- Consumer Electronics
- Medical Devices
- Internet of Things (IoT) Devices
With its robust set of features and capabilities, the PIC16LF877A-I/PT from Microchip Technology stands out as a microcontroller that can meet the demands of both complex and simple embedded system designs.