EN
  • EN
  • DE

TMP05AKSZ-REEL

Part No TMP05AKSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description ±0.5°C Accurate PWM Temperature Sensor in 5-Lead SC-70 | SENSOR DIGITAL -40C-150C SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type PWM
Supply Voltage (V) 3V ~ 5.5V
Features One-Shot
Accuracy - Highest (Lowest) ±2°C (±5°C)
Test Condition 0°C ~ 70°C (-40°C ~ 150°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number TMP05
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1270763-TMP05AKSZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP05AKSZ-REEL CAD Model

Description

Product Overview: TMP05AKSZ-REEL from Analog Devices Inc.

The TMP05AKSZ-REEL is a remarkable temperature sensor component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This cutting-edge sensor is designed to provide accurate temperature measurements in a digital output format, making it an ideal choice for a wide range of applications, including industrial, medical, and consumer electronics.

Key Features

  • Digital Output: The TMP05AKSZ-REEL provides a pulse width modulated (PWM) digital output signal, which correlates directly to the temperature being measured. This digital output simplifies integration with microcontrollers and digital systems, eliminating the need for analog-to-digital converters.
  • Accuracy: With a precision of ±1°C, this temperature sensor ensures reliable and consistent measurements, which is crucial for maintaining the optimal performance of electronic systems.
  • Operating Range: The TMP05AKSZ-REEL operates over a wide temperature range, making it versatile for various environments and conditions.
  • Low Power Consumption: Designed to be energy-efficient, this sensor is suitable for battery-powered devices where power conservation is essential.
  • Compact Packaging: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Supply Voltage: It supports a supply voltage range that is compatible with most common system voltages, further facilitating its integration into a variety of designs.

Applications

The TMP05AKSZ-REEL's versatility allows it to be used across various fields. Some of its typical applications include:

  • Temperature monitoring in computer peripherals and servers
  • Environmental monitoring and HVAC systems
  • Industrial process control and monitoring
  • Medical equipment where precise temperature control is necessary
  • Portable and wearable devices for health and fitness tracking

Product Availability

The TMP05AKSZ-REEL is supplied in a tape and reel format, which facilitates automated assembly processes, making it an excellent choice for high-volume production. Its design for manufacturability, combined with the quality assurance of Analog Devices Inc., ensures that this temperature sensor will perform reliably in your application.

For detailed specifications and integration guidelines, refer to the TMP05AKSZ-REEL datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess