EN
  • EN
  • DE

DS90LV049QMT/NOPB

Part No DS90LV049QMT/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LDRVR/RCVR PAIR LVDS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1035036-DS90LV049QMT/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90LV049QMT/NOPB CAD Model

Description

Product Overview: DS90LV049QMT/NOPB

The DS90LV049QMT/NOPB is a robust line driver and receiver pair from Texas Instruments, designed to meet the stringent requirements of high-speed data communication in industrial and automotive applications. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family, which is renowned for its ability to transfer data at high speeds while maintaining low power consumption and reduced electromagnetic interference.

Key Features:

  • High Data Rates: The DS90LV049QMT/NOPB supports signaling rates up to 400 Mbps, making it suitable for high-speed data transmission applications.
  • Low Voltage Operation: Operating with a nominal voltage of 3.3V, this device ensures low power dissipation, which is critical for power-sensitive designs.
  • Differential Signaling: Utilizing LVDS technology, the device offers high noise immunity and low electromagnetic emissions, which is essential for maintaining signal integrity in noisy environments.
  • Fail-Safe Receiver: The receiver inputs have a fail-safe feature that ensures a known state if the inputs are left open, shorted, or terminated but idle.
  • Industrial Temperature Range: The device is designed to operate over an extended temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Flow-Through Pinout: The pinout is designed for easy PCB layout and reduces crosstalk by separating input and output traces.

Applications:

  • High-speed data transmission for industrial control systems
  • Automotive infotainment and telematics
  • Telecommunications infrastructure
  • Networking equipment and data centers

The DS90LV049QMT/NOPB comes in a compact, surface-mount TSSOP package, which is ideal for space-constrained applications. Its lead-free and RoHS-compliant design also ensures environmental sustainability and global regulatory compliance. With its combination of high-speed performance, low power operation, and robust signaling capabilities, the DS90LV049QMT/NOPB is an excellent choice for designers looking for a reliable LVDS solution for their data communication needs.

Whether you're developing advanced driver-assistance systems, high-speed communication interfaces, or control networks for industrial automation, the DS90LV049QMT/NOPB from Texas Instruments offers the performance and reliability required for state-of-the-art electronic systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0682 $52.1594
40+ $2.5175 $100.7000
62+ $2.4389 $151.2118
85+ $2.3602 $200.6170
110+ $2.2815 $250.9650
147+ $2.0455 $300.6885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess