EN
  • EN
  • DE

SMAJ130JCA-TR

Part No SMAJ130JCA-TR
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190616-SMAJ130JCA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAJ130JCA-TR CAD Model

Description

Product Overview: SMAJ130JCA-TR by Diodes Incorporated

The SMAJ130JCA-TR is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated to provide high-quality circuit protection. This TVS diode is specifically engineered to safeguard sensitive electronic equipment from voltage spikes and transients induced by lightning, electrostatic discharge (ESD), and other sudden voltage events that can cause irreversible damage to integrated circuits and other critical components.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 130V, which allows it to remain non-conductive under normal operating conditions and provides a margin of safety against unexpected voltage surges.
  • Peak Pulse Power: It offers excellent transient power handling capabilities with a peak pulse power of 400W (10/1000μs waveform), ensuring reliable protection for sensitive circuits against high energy transients.
  • Clamping Voltage: Upon encountering a voltage spike, the SMAJ130JCA-TR clamps to a low voltage level, minimizing the risk of damage to the protected component.
  • Fast Response Time: The device boasts an exceptionally fast response time, reacting to over-voltages within picoseconds, thereby providing immediate protection against transients.
  • Low Incremental Surge Resistance: With its low incremental surge resistance, the diode effectively conducts the surge current away from the protected component while maintaining a low voltage drop.
  • Surface Mount Package: The SMAJ130JCA-TR comes in a compact DO-214AC (SMA) surface mount package, making it suitable for high-density circuit board designs.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic manufacturers.

Applications

The SMAJ130JCA-TR is ideal for a variety of applications where transient voltage protection is critical. This includes consumer electronics, telecommunications systems, industrial controls, and automotive subsystems. Its ability to handle high transient power surges makes it particularly useful in environments prone to electrical noise and potential voltage spikes.

Quality and Reliability

Diodes Incorporated is known for their commitment to quality and reliability, and the SMAJ130JCA-TR is no exception. It is manufactured to meet stringent standards, ensuring consistent performance and durability across a wide range of operating conditions. This TVS diode is a reliable choice for designers looking to enhance the longevity and robustness of their electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess