EN
  • EN
  • DE

ADUM3200WARZ

Part No ADUM3200WARZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Dual-Channel, Digital Isolators, Enhanced System-Level ESD Reliability | DGTL ISO 2.5KV GEN PURP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 150ns, 150ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time 10ns, 10ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM3200
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142521-ADUM3200WARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM3200WARZ CAD Model

Description

ADUM3200WARZ: Digital Isolator by Analog Devices Inc.

The ADUM3200WARZ is a robust, high-performance digital isolator designed by Analog Devices Inc. to ensure signal integrity while providing electrical isolation in a wide range of applications. This component utilizes Analog Devices' proprietary iCoupler technology to combine high speed CMOS and monolithic air core transformer technology, delivering outstanding isolation capabilities without the need for the bulky optocouplers traditionally used in isolated designs.

Key Features

  • Dual-Channel Isolation: The ADUM3200WARZ features two independent isolation channels, providing flexibility in isolating data signals such as SPI, I2C, or other serial buses.
  • High Data Rates: Capable of supporting data rates up to 25 Mbps, this digital isolator is suitable for high-speed data environments, ensuring minimal signal delay and high throughput.
  • Wide Supply Voltage Range: It operates across a wide supply voltage range from 3.0 V to 5.5 V, accommodating various logic levels and making it versatile for different system requirements.
  • High Isolation Voltage: With an isolation voltage of 2500 Vrms for 1 minute, the ADUM3200WARZ provides reliable protection against high voltage transients and enables safe signal transfer between different ground domains.
  • Low Power Consumption: The device is optimized for low power operation, which is critical in power-sensitive applications.
  • Robustness: It is designed to withstand harsh industrial environments, offering high immunity to electromagnetic interference (EMI) and other disruptive conditions.

Applications

The ADUM3200WARZ is ideal for a variety of applications where isolation is crucial, such as:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Power supply management
  • Data communication systems
  • Isolated sensor interfaces

Product Specifications

The ADUM3200WARZ comes in a compact 8-lead SOIC package, making it easy to integrate into PCB designs without taking up significant board space. Its operational temperature range from -40°C to +125°C ensures reliability across various environmental conditions. This digital isolator is also RoHS compliant, aligning with environmental and safety standards for electronic components.

With its combination of performance, reliability, and versatility, the ADUM3200WARZ by Analog Devices Inc. stands out as a superior choice for designers looking to implement electrical isolation in their digital systems with confidence.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $58.7567
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $12.9281
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7033 $51.7363
26+ $3.8592 $100.3392
41+ $3.7386 $153.2826
56+ $3.6180 $202.6080
72+ $3.4974 $251.8128
96+ $3.1356 $301.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess