EN
  • EN
  • DE

PIC16LF818T-I/ML

Part No PIC16LF818T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 16
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 112792-PIC16LF818T-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LF818T-I/ML CAD Model

Description

Microchip Technology PIC16LF818T-I/ML Microcontroller

The PIC16LF818T-I/ML is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology, tailored for a broad range of applications. This versatile MCU is part of Microchip’s renowned PIC16 series, known for their reliability and ease of use. It is designed to deliver low power consumption and a rich set of integrated features in a compact package, making it an ideal choice for space-constrained and power-sensitive applications.

Encased in a 28-pin QFN (quad-flat no-leads) package, the PIC16LF818T-I/ML operates with an enhanced mid-range 8-bit architecture. It boasts a wide operating voltage range from 2.0V to 5.5V, allowing it to fit seamlessly into various circuit designs. This MCU comes equipped with 1.75KB of flash program memory, 68 bytes of data EEPROM, and 128 bytes of RAM, providing ample space for application code and data storage.

The device features a precision internal oscillator, eliminating the need for an external crystal and reducing the overall component count. Its clock speed can reach up to 20 MHz, enabling swift processing and response times. The PIC16LF818T-I/ML also includes an array of peripherals such as:

  • 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, facilitating accurate analog signal measurement.
  • Two Capture/Compare/PWM (CCP) modules, which are useful for creating complex timing and control systems.
  • A synchronous serial port (SSP) with SPI and I²C capabilities, allowing for easy communication with other microcontrollers or peripherals.
  • An Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), supporting serial communication protocols like RS-232, RS-485, and more.

For security and maintenance purposes, the PIC16LF818T-I/ML incorporates Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and brown-out reset (BOR). These features help to ensure stable operation under varying conditions.

Programmable via In-Circuit Serial Programming™ (ICSP™), the PIC16LF818T-I/ML allows for in-system programming, making it convenient for developers to update firmware post-deployment. Moreover, the MCU is supported by Microchip's MPLAB® integrated development environment (IDE), which provides a comprehensive suite of development tools to streamline the development process.

Whether you are designing consumer electronics, automotive systems, industrial controls, or Internet of Things (IoT) devices, the PIC16LF818T-I/ML is a robust, versatile, and energy-efficient microcontroller that can meet the demands of your complex projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess