EN
  • EN
  • DE

PIC16F88-I/SO

Part No PIC16F88-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 18SOIC / MCU 8-bit PIC RISC 7KB Flash 5V 18-Pin SOIC W Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 089591-PIC16F88-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics
Family Name PIC16F88
Introduction Date August 28, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F88-I/SO CAD Model

Description

Product Overview: PIC16F88-I/SO from Microchip Technology

The PIC16F88-I/SO is a highly versatile and powerful microcontroller produced by Microchip Technology, designed to offer a robust set of features for a wide range of applications. This microcontroller is part of the renowned PIC16F family, known for its ease of use and flexibility. It is particularly suitable for low-power and high-performance applications in a small form factor.

Encased in a compact SOIC (Small Outline Integrated Circuit) package, the PIC16F88-I/SO is equipped with an 8-bit processor and operates at a voltage range of 2.0V to 5.5V, making it ideal for battery-powered devices and portable electronics. The 'I' in its name indicates an industrial temperature range, ensuring reliable performance under extreme conditions.

Key Features:

  • Memory: The device boasts 7 KB of flash program memory, 256 bytes of EEPROM data memory, and 368 bytes of RAM, providing ample space for complex programs and data storage.
  • I/O Ports: It offers up to 18 versatile input/output pins, which include analog inputs, and support for various communication protocols such as SPI and I2C.
  • Timers and Counters: Multiple timers and counters are available, including an 8-bit timer, a 16-bit timer, as well as a Watchdog Timer for system reliability.
  • Analog Features: The PIC16F88-I/SO includes a 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, allowing for precise analog signal measurement.
  • PWM Channels: It has enhanced Capture/Compare/PWM (CCP) modules for advanced pulse-width modulation and timing operations.
  • In-Circuit Serial Programming™ (ICSP™): The microcontroller supports easy programming and debugging with Microchip's ICSP technology.
  • Oscillator Options: A variety of internal and external oscillator options are supported, including a precision internal oscillator that eliminates the need for an external crystal.

The PIC16F88-I/SO is an excellent choice for designers looking for a reliable and cost-effective microcontroller with a rich feature set. Its extensive peripheral integration and programming capabilities make it a go-to solution for applications such as automation, consumer electronics, automotive systems, and more.

Microchip's commitment to quality and long-term availability ensures that the PIC16F88-I/SO will remain a dependable component of any electronic system design for years to come.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9102 $53.1918
21+ $4.8494 $101.8374
32+ $4.6979 $150.3328
44+ $4.5463 $200.0372
57+ $4.3948 $250.5036
77+ $3.9401 $303.3877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,521 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess