EN
  • EN
  • DE

PIC16F688-I/SL

Part No PIC16F688-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 005256-PIC16F688-I/SL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive
Family Name PIC16F688
Introduction Date August 15, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F688-I/SL CAD Model

Description

Microchip Technology's PIC16F688-I/SL Microcontroller

The PIC16F688-I/SL is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact, low-power solution. This particular model comes in a 14-pin SOIC package, making it ideal for space-constrained applications.

At the heart of the PIC16F688-I/SL is a high-performance RISC CPU with only 35 instructions to learn, which leads to a straightforward programming model and fast code execution. The device operates at a maximum frequency of 20MHz, providing robust processing power for a variety of tasks.

This microcontroller boasts a rich set of features, including:

  • 4KB of Flash Memory: Provides ample space for application code, ensuring flexibility for complex programs and future firmware updates.
  • 256 Bytes of EEPROM: Offers non-volatile storage for data that must be preserved between power cycles, such as configuration parameters or calibration data.
  • 256 Bytes of RAM: Ensures smooth operation and data handling for running applications.
  • 12 I/O Pins: These versatile pins can be configured for various functions, including digital input/output and analog inputs, making the device suitable for interfacing with sensors, actuators, and other peripherals.
  • Analog-to-Digital Converter: The integrated 10-bit ADC allows for precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks.
  • Two Comparators: These built-in comparators enable hardware-based monitoring and response, which can improve system reliability and performance.
  • PWM Modules: Useful for controlling motors, generating audio signals, or creating dimmable lighting systems.

The PIC16F688-I/SL also features a wide operating voltage range of 2.0V to 5.5V, which makes it suitable for battery-operated and portable devices. Its power-saving modes, including Idle and Power-down modes, help extend battery life in power-sensitive applications.

With its in-circuit serial programming (ICSP) capability, the PIC16F688-I/SL is easy to program while embedded in the end application, simplifying development and field updates. Microchip's extensive support, including development tools, software libraries, and community forums, helps accelerate the design process, making the PIC16F688-I/SL an excellent choice for designers looking for a reliable and flexible microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7223 $51.6690
75+ $1.4132 $105.9900
110+ $1.3690 $150.5900
155+ $1.3249 $205.3595
200+ $1.2807 $256.1400
265+ $1.1482 $304.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess