Products specifications Report Issue?

Category Circuit Protection - Circuit Breakers
Mfr Altech Corporation
Series MS
Package Bulk
Product Status Obsolete
Mounting Type DIN Rail
Breaker Type Manual Motor Controller
Current Rating (Amps) 10A
Voltage Rating - AC 600 V
Actuator Type Push to Reset
Number of Poles 3
Illumination None
Approval Agency CE, cULus, UL508
Standard Package 2 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.20.0020
California Prop 65 Warning Information
Win Source Part Number 885937-MS10
Ultra Librarian 3D Model Ultra Librarian MS10 CAD Model

Description

The MS10 is a circuit breaker from Altech Corporation. It belongs to the MS series and is designed as a push-to-reset manual motor controller.

  • Series: MS
  • Type: Push-to-Reset Manual Motor Controller
  • Voltage Rating: 600V AC
  • Current Rating: 10A
  • Package: Bulk (2 pieces)
  • Mounting Type: DIN Rail
  • Status: Obsolete
  • Approvals: CE, cULus, UL508

You May Also Be Interested in

Phoenix Contact
CIR BRKR SOLID STATE 8A 24VDC
Need more? Email Us
ECAD model for 0903029
Schurter Inc.
CIR BRKR THRM 10A 240VAC 60VDC
Need more? Email Us
ECAD model for 4435.0195
Schurter Inc.
CIR BRKR THRM 15A 277VAC 28VDC
Need more? Email Us
ECAD model for 4411.0043
Phoenix Contact
CIR BRKR THRMMAG 6A 277VAC 80VDC
Need more? Email Us
ECAD model for 2800874
Schurter Inc.
CIR BRKR THRM 900MA 240VAC 60VDC
Need more? Email Us
ECAD model for 4435.0038
Schurter Inc.
CIR BRKR THRM 12A 240VAC 60VDC
Need more? Email Us
ECAD model for 4435.0284
Phoenix Contact
CIR BRKR THRMMAG 8A 250VAC 65VDC
Need more? Email Us
ECAD model for 0914154
Schurter Inc.
CIR BRKR THRM 10A 240VAC 60VDC
Need more? Email Us
ECAD model for 4435.0440
Littelfuse Inc.
CIRCUIT BREAKER 70A
Need more? Email Us
ECAD model for 0185070.X

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention