EN
  • EN
  • DE

MAX6129AEUK50

Part No MAX6129AEUK50
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MAX6129 ULTRA-LOW-POWER SERIES V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 40 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704997-MAX6129AEUK50
Ultra Librarian 3D Model Ultra Librarian MAX6129AEUK50 CAD Model

Description

Maxim Integrated MAX6129AEUK50 Precision Voltage Reference

The MAX6129AEUK50 is a high-quality, precision voltage reference module from Maxim Integrated, designed to provide a stable and accurate reference voltage for various applications. This component is an essential building block in systems requiring precise voltage calibration, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and voltage monitoring in sensitive electronic equipment.

This voltage reference features a low dropout voltage, making it suitable for battery-operated devices and applications with a limited power supply range. The MAX6129 operates with a wide supply voltage range from +2.5V to +12.6V, providing a fixed output voltage of +5.0V with an impressive initial accuracy of ±0.02%. This high level of precision ensures reliable performance in critical applications where voltage stability is paramount.

The MAX6129AEUK50 comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into PCB designs without sacrificing valuable board space. Additionally, the device features a low temperature coefficient of 35ppm/°C (max), ensuring that the output voltage remains consistent across a wide temperature range, thus making it suitable for industrial and automotive applications where temperatures can vary significantly.

One of the key benefits of this voltage reference is its low quiescent current, typically 160μA, which contributes to energy efficiency in portable and battery-powered devices. Furthermore, the MAX6129AEUK50 is designed with a low output noise of 15μVP-P (0.1Hz to 10Hz), which is critical for high-precision measurement systems and noise-sensitive circuits.

Overall, the MAX6129AEUK50 from Maxim Integrated is a reliable and high-performance voltage reference that offers excellent accuracy, stability, and low power consumption for a wide range of applications. Its robust design and ease of use make it a go-to solution for engineers looking to ensure precise voltage regulation in their electronic designs.

You May Also Be Interested in

Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9665 $59.5980
29+ $4.0748 $118.1692
44+ $3.9478 $173.7032
61+ $3.8207 $233.0627
79+ $3.6937 $291.8023
105+ $3.3114 $347.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,110 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess