Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Rohm Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 1A
Voltage Rating - AC 50V
Voltage Rating - DC 50V
Response Time Fast
Mounting Through Hole
Temperature Range - Operating -55°C to 125°C
Nominal Cold Resistance 0.07 Ohm
Win Source Part Number 205004-ICP-N25
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICP-N25 CAD Model

Description

The Rohm Semiconductor 205004-ICP-N25 is an electronic component that is designed for circuit protection. It is packaged in an ammo package and has a current rating of 1A. This component is designed to be used in various electronic devices and systems that require board mount fuse type. It has a fast response time and a voltage rating of 50V (AC and DC). This component is now obsolete (EOL) and has a balanced supply and demand status. It is recommended to use this product in accordance with the manufacturer's instructions and guidelines for optimal performance and longevity.

You May Also Be Interested in

Littelfuse Inc.
FUSE BRD MNT 3.15A 250VAC RADIAL
Need more? Email Us
ECAD model for 37413150410
AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
ECAD model for T0603FF0750TM
Eaton Bussmann
FUSE CERM 1.5A 250VAC 125VDC 3AB
Need more? Email Us
ECAD model for ABC-1-1/2-R
Bel Fuse Inc.
FUSE CERAMIC 15A 250VAC 3AB 3AG
Need more? Email Us
ECAD model for GSA 15-R
Eaton Bussmann
FUSE CERAMIC 1.25A 250VAC 5X20MM
Need more? Email Us
ECAD model for BK/S505-1.25-R
Littelfuse Inc.
FUSE BRD MNT 2.5A 125VAC/VDC SMD
Need more? Email Us
ECAD model for 045102.5NRL
Littelfuse Inc.
FUSE AUTO 25A 32VAC/VDC BLADE
Need more? Email Us
ECAD model for 0ATO025.HXGLO
Eaton Bussmann
FUSE CERAMIC 1.5A 250VAC 3AB 3AG
Need more? Email Us
ECAD model for MDA-1-1/2-R
Littelfuse Inc.
FUSE AUTO 50A 32VAC 32VDC
Need more? Email Us
ECAD model for JCAS050.X

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention