EN
  • EN
  • DE

PIC16F506-I/SL

Part No PIC16F506-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
Data RAM Size 67 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 091979-PIC16F506-I/SL
Family Name PIC16F506
Introduction Date July 05, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F506-I/SL CAD Model

Description

Microchip Technology's PIC16F506-I/SL

The PIC16F506-I/SL is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications that require a balance between performance and cost. This compact yet powerful MCU is part of Microchip's renowned PIC16F family, known for its ease of use and reliability in a wide range of electronic devices.

The PIC16F506-I/SL comes in a 14-pin SOIC package, making it suitable for space-constrained applications. It operates on a wide voltage range from 2.0V to 5.5V, which allows for flexible power supply options and compatibility with both TTL and CMOS logic levels. This feature makes the microcontroller an excellent choice for battery-operated devices and other portable applications.

At the core of the PIC16F506-I/SL is a high-performance RISC CPU with a set of 33 single-word instructions. The simplicity of its instruction set enables swift development cycles and efficient code execution. The device boasts 1.5KB of flash program memory and 67 bytes of data memory (RAM), providing ample space for small to medium-sized applications.

Additionally, the microcontroller is equipped with an array of integrated features, such as:

  • An 8-level deep hardware stack
  • A precision internal oscillator
  • 12 I/O pins with high current sink/source capability
  • Analog-to-digital converter (ADC) with up to 6 channels
  • One comparator with programmable on-chip voltage reference
  • Programmable weak pull-ups on I/O pins
  • Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation
  • In-Circuit Serial Programming™ (ICSP™) for convenient programming and reprogramming

The microcontroller's ADC and comparator features are particularly useful for sensor interfacing and real-time analog monitoring, which are common requirements in industrial control systems, automotive applications, and consumer electronics.

For developers, Microchip offers comprehensive support, including development tools, software libraries, and a robust community forum. The PIC16F506-I/SL is supported by Microchip's MPLAB® IDE and MPLAB® XC8 compiler, which provide a user-friendly interface and powerful development tools to streamline the design process.

In summary, the PIC16F506-I/SL is a cost-effective, feature-rich microcontroller that is ideal for designers looking for a low-pin count MCU with robust functionality for their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4907 $51.5235
250+ $0.4027 $100.6750
385+ $0.3901 $150.1885
530+ $0.3775 $200.0750
690+ $0.3649 $251.7810
920+ $0.3272 $301.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess