EN
  • EN
  • DE

CD10CD030CO3F

Part No CD10CD030CO3F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Mica and PTFE Capacitors
Description CAP MICA 3PF 1PF 500V RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Packaging Bulk
Status Active
Capacitance 3pF
Tolerance ±1pF
Voltage Rating 500V
Dielectric Material Mica
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Lead Spacing 0.142" (3.60mm)
Features General Purpose
Height - Seated (Max) 0.331" (8.40mm)
Win Source Part Number 1050158-CD10CD030CO3F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD10CD030CO3F CAD Model

Description

The Cornell Dubilier Electronics (CDE) CD10CD030CO3F is a general-purpose capacitor that comes with a capacitance of 3pF and a voltage rating of 500V.

  • Capacitance: 3pF
  • Voltage Rating: 500V
  • Mounting Style: Through-Hole
  • Package: Radial
  • Operating Temperature Range: -55°C to 125°C
  • Manufacturer: Cornell Dubilier Electronics (CDE)
  • Product Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Balance

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP MICA 12PF 1PF 300V SMD
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 1000PF 5% 500V 2220
Lowest to $5.3525
Cornell Dubilier Electronics (CDE)
CAP MICA 15PF 5% 100V 0805 / 15 pF Mica Capacitor 100 V 0805 (2012 Metric)
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 2000PF 5% 100V 2220
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 6PF 0.5PF 300V RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 70PF 5% 300V SMD
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 100PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 430PF 2% 100V RADIAL / Cap Mica 430pF 100V 2% (7 X 3.2 X 6.6mm) Radial 4.4mm 125°C
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 1500PF 5% 1KV 2220
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess