EN
  • EN
  • DE

BZX399C15

Part No BZX399C15
Manufacturer NXP / Nexperia
Catalog Custom Parts (B - D)
Description Zener Diode, 15V V(Z), 5%, 0.3W, Silicon, Unidirectional
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1143450-BZX399C15
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX399C15 CAD Model

Description

Product Overview: NXP BZX399C15 - Zener Diode

The NXP BZX399C15 is a high-performance Zener diode designed for applications requiring precise voltage regulation and a high degree of stability. With its compact form factor and robust construction, this Zener diode is an ideal choice for a wide range of electronic circuits, offering both flexibility and reliability to engineers and designers.

Key Features

  • Nominal Zener Voltage: 15V
  • Tolerance: Precision tolerance of ±2% for consistent performance.
  • Power Dissipation: Capable of dissipating up to 400 mW, ensuring suitable power handling for a variety of applications.
  • Package: SOD-323 small outline package for space-saving PCB design.
  • Temperature Stability: Excellent stability over a wide temperature range, making it suitable for challenging environmental conditions.
  • Low Leakage Current: Minimized leakage current enhances the overall efficiency of the device.

Applications

The BZX399C15 is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Automotive systems

Quality and Reliability

NXP is known for its commitment to quality, and the BZX399C15 Zener diode is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial, automotive, and consumer applications. The device's consistent performance and durability make it a reliable component for any circuit requiring voltage regulation.

Environmental Compliance

The BZX399C15 is also environmentally friendly, complying with RoHS directives, which restricts the use of certain hazardous materials in electrical and electronic equipment. This makes the BZX399C15 a suitable choice for eco-conscious designs and applications.

You May Also Be Interested in

Broadcom Limited
Contact for details
Need more? Email Us
UTC
Lowest to $0.3269
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Rohm Semiconductor
Lowest to $0.0644
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess