EN
  • EN
  • DE

PIC16F505-I/ST

Part No PIC16F505-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
Data RAM Size 72 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 045839-PIC16F505-I/ST
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F505-I/ST CAD Model

Description

Microchip Technology's PIC16F505-I/ST Microcontroller

The PIC16F505-I/ST is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact, low-power solution. This microcontroller is part of Microchip's renowned PIC16F series, known for their ease of use and robust performance in a wide range of applications.

Equipped with a high-performance RISC CPU, the PIC16F505-I/ST operates at a maximum speed of 20 MHz. It features 1.5KB of flash program memory, allowing for efficient space for your application's code. Additionally, with 72 bytes of RAM and 64 bytes of EEPROM, this microcontroller offers enough data storage for various operational parameters and user-defined data.

The device supports a wide operating voltage range from 2.0V to 5.5V, making it suitable for battery-operated and portable devices. Its low power consumption is an asset for applications where power efficiency is crucial, such as handheld devices, wearables, and IoT sensors.

The PIC16F505-I/ST comes in a 14-pin TSSOP package, which is ideal for space-constrained applications. It also includes an array of integrated features such as:

  • 12 I/O pins that provide ample interfacing capabilities with external components.
  • An 8-bit timer and a watchdog timer to ensure reliable operation and system integrity.
  • In-Circuit Serial Programming™ (ICSP™) capability for convenient programming and reprogramming of the device, even after being placed in a circuit.
  • Power-saving Sleep mode, which significantly reduces power consumption when the device is not in active use.

For developers, Microchip offers comprehensive support through its MPLAB® Integrated Development Environment (IDE), which provides a full suite of software tools to streamline the development process. The PIC16F505-I/ST is also supported by a wide range of Microchip's hardware tools, including programmers and debuggers, to facilitate the prototyping and testing phases.

In conclusion, the PIC16F505-I/ST is a highly capable microcontroller that offers a perfect blend of performance, power efficiency, and compactness, making it an excellent choice for designers looking to create sophisticated yet power-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5181 $51.8100
240+ $0.4251 $102.0240
365+ $0.4118 $150.3070
505+ $0.3985 $201.2425
650+ $0.3853 $250.4450
870+ $0.3454 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess