EN
  • EN
  • DE

MAX6683AUB+T

Part No MAX6683AUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR MON 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal
Sensing Temperature -40°C to 125°C
Accuracy ±3°C(Max)
Topology ADC, Multiplexer, Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 120217-MAX6683AUB+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6683AUB+T CAD Model

Description

Maxim Integrated MAX6683AUB+T Temperature Sensor

The MAX6683AUB+T from Maxim Integrated is a precision temperature sensor designed for advanced thermal management and monitoring applications. This compact and high-performance device is ideal for a wide range of uses, from industrial systems to consumer electronics, where accurate temperature measurement is critical for system reliability and performance.

With its tiny, space-saving 10-pin µMAX package, the MAX6683AUB+T is perfect for applications where board space is at a premium. Despite its small size, it does not compromise on functionality or accuracy. It offers a wide temperature sensing range, typically from -40°C to +125°C, ensuring that it can be employed in environments with diverse temperature profiles.

The sensor provides a digital output that can be easily interfaced with microcontrollers and other digital systems. It uses a two-wire, SMBus-compatible serial interface, which simplifies integration into existing designs and reduces the complexity of system wiring. The MAX6683AUB+T also features programmable overtemperature shutdown, allowing designers to set a critical temperature threshold that, when exceeded, can trigger protective measures to prevent system damage.

Moreover, the MAX6683AUB+T includes an internal bandgap temperature sensor that ensures high accuracy and low drift over its entire operating range. This level of precision makes it suitable for applications that require consistent and reliable temperature monitoring, such as thermal protection circuits, environmental control systems, and power-supply temperature monitoring.

Maxim Integrated's commitment to quality means that the MAX6683AUB+T is built to meet rigorous industry standards. The device is also available in tape and reel packaging, denoted by the "+T" suffix, which facilitates automated manufacturing processes, making it easier for mass production and ensuring a cost-effective solution for OEMs.

In summary, the MAX6683AUB+T is a versatile and precise temperature sensor that combines small size, ease of use, and high reliability, making it a top choice for designers looking to enhance their system's thermal management capabilities.

You May Also Be Interested in

Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess