EN
  • EN
  • DE

SPC5777CK2MMO3

Part No SPC5777CK2MMO3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8MB FLASH 516MAPBGA / e200z7 series Microcontroller IC 32-Bit Tri-Core 264MHz 8MB (8M x 8) FLASH 516-MAPBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Product Status Obsolete
Core Processor e200z7
Core Size 32-Bit Tri-Core
Speed 264MHz
Connectivity EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 8MB (8M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16b Sigma-Delta, eQADC
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 516-BGA
Supplier Device Package 516-MAPBGA (27x27)
Base Product Number SPC577
Other Names 935315708557
Standard Package 200
MSL Level 3 (168 Hours)
ECCN 5A002A1
Win Source Part Number 1263861-SPC5777CK2MMO3
Ultra Librarian 3D Model Ultra Librarian SPC5777CK2MMO3 CAD Model

Description

The SPC5777CK2MMO3 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the rigorous demands of automotive applications. This high-performance product is part of NXP's MPC5xxx/SPC5xxx family of 32-bit Power Architecture® microcontrollers that offer a blend of advanced features and integrated functionalities to support a wide range of automotive applications, including powertrain, chassis and safety, body control, and infotainment systems.

Key Features

  • Advanced Core: The SPC5777CK2MMO3 is built around a dual-core Power Architecture® with cores operating at up to 264 MHz, providing the computational power necessary for complex automotive applications.
  • Memory: It comes with an ample memory capacity, featuring 4MB of flash memory and 512KB of RAM, ensuring smooth operation and data processing.
  • Enhanced Safety: Safety features are paramount in automotive MCUs, and this product includes a Fault Collection and Control Unit (FCCU) for safety-critical applications, meeting the ISO 26262 standard for functional safety in road vehicles.
  • Connectivity: A range of communication interfaces is supported, including CAN, LIN, and FlexRay, allowing for versatile connectivity options within a vehicle's network.
  • Robust Design: Designed for automotive-grade reliability, the SPC5777CK2MMO3 operates over a wide temperature range and is equipped with features to withstand the harsh conditions of automotive environments.

Applications

The SPC5777CK2MMO3 is ideal for a variety of automotive applications, such as:

  • Engine and transmission control units
  • Electronic braking systems
  • Advanced driver-assistance systems (ADAS)
  • Body control modules
  • Infotainment and dashboard systems

Why Choose SPC5777CK2MMO3?

With its robust design, advanced processing capabilities, and comprehensive safety features, the SPC5777CK2MMO3 from NXP is an excellent choice for automotive manufacturers seeking a reliable and high-performing MCU. Its integration of multiple communication interfaces along with a significant amount of memory makes it a flexible and scalable solution for the next generation of automotive systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.1900 $84.1900
2+ $69.0791 $138.1582
3+ $66.9204 $200.7612
4+ $64.7617 $259.0468
5+ $62.6028 $313.0140
7+ $56.1268 $392.8876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess